web counter

Nuvoton Technology Corporation of America W6810ESEVALUATION SYSTEM FOR W6810

Nuvoton Technology Corporation of America W6810ES Reference Design 4
Nuvoton Technology Corporation of America W6810ES Reference Design 1
Nuvoton Technology Corporation of America W6810ES Reference Design 2
Nuvoton Technology Corporation of America W6810ES Reference Design 3
Nuvoton Technology Corporation of America W6810ES Reference Design 4
Nuvoton Technology Corporation of America W6810ES Reference Design 1
Nuvoton Technology Corporation of America W6810ES Reference Design 1
Nuvoton Technology Corporation of America W6810ES Reference Design 2
Nuvoton Technology Corporation of America W6810ES Reference Design 3
Nuvoton Technology Corporation of America W6810ES Reference Design 4

Applications:

CODEC >

Audio CODEC

End Products:

Consumer ElectronicsDigital PBX PhoneHandsetsWireless HeadsetDigital Telephones

ECAD Model:

Description

The Nuvoton Technology Corporation W6810ES-ES, W6810ES, Single Channel CODEC Mini Evaluation Board is a powerful and versatile tool for evaluating the performance of the W6810 consumer electronics audio codec. This evaluation board is designed to provide a comprehensive platform for testing and evaluating the features and capabilities of the W6810 audio codec. It features a single-channel CODEC, a USB interface, and a variety of audio connectors for connecting to external audio sources. The board also includes a variety of test and measurement tools, such as a signal generator, oscilloscope, and spectrum analyzer, to help users evaluate the performance of the W6810 audio codec. The board also includes a variety of software tools for configuring and controlling the W6810 audio codec. This evaluation board is an ideal tool for audio engineers and developers who need to evaluate the performance of the W6810 audio codec.

Specifications

Nuvoton Technology Corporation of America technical specifications, attributes, parameters and parts with similar specifications to Nuvoton Technology Corporation of America .
  • Type
    Parameter
  • Published
    2003
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Audio
  • Function
    CODEC
  • Utilized IC / Part
    W6810
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Mono, PCM, Microphone and Speaker Connection
  • Embedded
    No
  • Secondary Attributes
    5 V, 25mW, -40 ~ 85°C, Proto Area
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC HORN DRIVER DUAL 16SOIC3476BUY
Microchip TechnologyHORN DRV, W/VREG, LED, BATT DET, 16PDIP330BUY
Microchip TechnologyHORN DRV, W/VREG, LED, BATT DET, 16SOIC1000BUY