Nuvoton Technology Corporation of America W681512ESEVALUATION SYSTEM FOR W681512
The Nuvoton Technology Corporation W681512ES-ES, W681512ES, Single Channel CODEC Mini Evaluation Board is a powerful and versatile tool for evaluating the performance of the W681512 consumer electronics audio codec. This evaluation board is designed to provide a comprehensive platform for testing the audio codec's features and capabilities. It includes a variety of input and output connectors, as well as a range of adjustable parameters to allow for precise tuning of the audio codec's performance. The board also includes a USB interface for easy connection to a PC, allowing for easy data transfer and analysis. With its robust design and comprehensive feature set, the Nuvoton Technology Corporation W681512ES-ES, W681512ES, Single Channel CODEC Mini Evaluation Board is an ideal choice for evaluating the performance of the W681512 consumer electronics audio codec.
- TypeParameter
- Published2003
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeAudio
- FunctionCODEC
- Utilized IC / PartW681512
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Primary AttributesMono, PCM, 8-Bit
- EmbeddedNo
- Secondary AttributesADC and DAC Filtering Compliant with ITU G.712
- RoHS StatusNon-RoHS Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | IC BUF NON-INVERT 5.5V SOT23-5 | 99881 | RFQ | |
| Texas Instruments | IC AMP AUDIO PWR 1.25W AB 8MSOP | 31092 | RFQ | |
| Texas Instruments | Audio Amp Speaker 1-CH Mono 1.25W Class-AB 8-Pin HVSSOP EP Tube | 522 | BUY | |
| Microchip Technology | IC LED Driver DC DC Regulator Analog, PWM Dimming 750mA (Switch) Backlight 8-MLF (2x2) | 4776 | BUY | |
| Texas Instruments | TEXAS INSTRUMENTS - TPA6205A1DGN - IC, AUDIO AMP, CLASSAB, 8MSOP | 1 | BUY | |
| Texas Instruments | IC AMP CLASS AB MONO 1.25W 8MSOP | 2275 | BUY | |
| Texas Instruments | Audio Amp Speaker 1-CH Mono 1.25W Class-AB 8-Pin VSON EP T/R | 6000 | RFQ | |
| ON Semiconductor | ON SEMICONDUCTOR - 74LCX125MTC - Buffer, 74LCX125, 2 V to 3.6 V, TSSOP-14 | 33000 | RFQ | |
| ON Semiconductor | IC BUFFER QUAD LV N-INV 14DQFN | 1947 | BUY |


Product
Brand
Articles
Tools