NXP USA Inc. KIT33810EKEVBMC33810EK Engine Control IC Evaluation Kit
Description
The NXP Semiconductors KIT33810EKEVB-EKEVB is an evaluation kit for the MC33810EK Automotive Engine Control IC. This kit is designed for automotive and transportation applications, and provides a comprehensive set of features to help engineers evaluate the performance of the MC33810EK IC. It includes a power supply, a USB interface, a CAN transceiver, and a variety of other components to enable the evaluation of the IC's features. The kit also includes a comprehensive set of documentation and software to help engineers get up and running quickly. With the KIT33810EKEVB-EKEVB, engineers can quickly and easily evaluate the performance of the MC33810EK IC in automotive and transportation applications.
Specifications
NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
- TypeParameter
- Factory Lead Time15 Weeks
- Published2006
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypePower Management
- FunctionEngine Control
- Utilized IC / PartMC33810
- Supplied ContentsBoard(s)
- Primary Attributes8-Channel (Octal)
- EmbeddedNo
- Secondary AttributesSPI Interface
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC VREF SHUNT 1.25V SOT23-3 | 100 | BUY | |
| Analog Devices Inc. | IC OPAMP VFB 50KHZ RRO 8WLCSP | 3 | RFQ | |
| Analog Devices Inc. | IC OPAMP VFB 50KHZ RRO 8MSOP | 50 | RFQ | |
| Analog Devices Inc. | V-Ref Precision 1.25V 10mA 3-Pin SOT-23 T/R | 5 | BUY | |
| Analog Devices Inc. | IC SWITCH DUAL SPDT 16LFCSP | 100 | RFQ | |
| Analog Devices Inc. | Analog Switch Dual SPDT 16-Pin TSSOP T/R | 1000 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADG1636BRUZAnalogue Switch, Dual Channel, SPDT, 2 Channels, 1 ohm, 3.3V to 16V, TSSOP, 16 Pins | 0 | RFQ | |
| Analog Devices Inc. | IC SWITCH DUAL SPDT 16LFCSP | 3000 | RFQ | |
| Analog Devices Inc. | IC SWITCH DUAL SPDT 16TSSOP | 3335 | RFQ | |
| Analog Devices Inc. | IC OPAMP VFB 2 CIRCUIT 8MSOP | 30000 | RFQ |


Product
Brand
Articles
Tools