web counter

NXP USA Inc. KIT33816FRDMEVMEVALUATION KIT - MC33816 SD6 PR

NXP USA Inc. KIT33816FRDMEVM Reference Design 6
NXP USA Inc. KIT33816FRDMEVM Reference Design 1
NXP USA Inc. KIT33816FRDMEVM Reference Design 2
NXP USA Inc. KIT33816FRDMEVM Reference Design 3
NXP USA Inc. KIT33816FRDMEVM Reference Design 4
NXP USA Inc. KIT33816FRDMEVM Reference Design 5
NXP USA Inc. KIT33816FRDMEVM Reference Design 6
NXP USA Inc. KIT33816FRDMEVM Reference Design 1
NXP USA Inc. KIT33816FRDMEVM Reference Design 1
NXP USA Inc. KIT33816FRDMEVM Reference Design 2
NXP USA Inc. KIT33816FRDMEVM Reference Design 3
NXP USA Inc. KIT33816FRDMEVM Reference Design 4
NXP USA Inc. KIT33816FRDMEVM Reference Design 5
NXP USA Inc. KIT33816FRDMEVM Reference Design 6

Applications:

Motor Control >

General Motor Control

End Products:

AutomotiveAutomotive Applications

ECAD Model:

Description

The NXP Semiconductors KIT33816FRDMEVM-FRDMEVM is an evaluation kit for the MC33816 Freedom Board KL25Z, designed for use in automotive and transportation applications. It includes the MC33816 Freedom Board KL25Z, injectors, and other components necessary for testing and evaluating the MC33816. The MC33816 is a high-performance, low-power, automotive-grade, integrated circuit designed for use in automotive and transportation applications. It features a wide range of features, including a high-speed CAN transceiver, a low-power sleep mode, and a wide range of protection features. The KIT33816FRDMEVM-FRDMEVM evaluation kit provides a comprehensive platform for testing and evaluating the MC33816, allowing users to quickly and easily evaluate the performance of the MC33816 in their applications.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    15 Weeks
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Engine Control
  • Utilized IC / Part
    MC33816
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Infineon TechnologiesIC AMP AUDIO MONO 160W PQFN220BUY