web counter

NXP USA Inc. M5282EVBBOARD EVAL MCF5282 W/ETHERNET

Applications:

Embedded System >

Application Processor

End Products:

Computers and PeripheralsComputers and Peripherals

ECAD Model:

Description

The NXP Semiconductors M5282EVB-EVB, M5282EVB, Evaluation Board is a powerful and versatile development platform based on the MCF5280 32-bit ColdFire MPU. It is designed to provide a comprehensive evaluation and development environment for the MCF5280 microcontroller. The board features a wide range of peripherals, including Ethernet, USB, CAN, UART, SPI, I2C, and more. It also includes a JTAG interface for debugging and programming. The board is ideal for embedded applications such as industrial automation, medical, automotive, and consumer electronics. It is also suitable for use in educational and research projects.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Series
    ColdFire®
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MPU
  • Core Processor
    Coldfire V2
  • Utilized IC / Part
    MCF5282
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.IC COUNTER/GAUGE BATTERY 10MSOP0RFQ