web counter

NXP USA Inc. M9328MX21ADSDevelopment Boards & Kits - ARM MX21 ADS BOARD

Applications:

Embedded System >

Application Processor

End Products:

Computers and PeripheralsConsumer ElectronicsMP3 PlayerComputers and PeripheralsSmart Phone

ECAD Model:

Description

The NXP Semiconductors M9328MX21ADS-ADS Application Development System (ADS) is designed for the i.MX21 (MC9328MX21) Multimedia Application Processor. It is a comprehensive development platform that provides developers with the tools and resources needed to create and develop applications for computers and peripherals. The system includes a development board, a debugger, a software development kit, and a range of software libraries and tools. The development board features a wide range of peripherals, including a USB port, Ethernet port, LCD display, and audio input/output. The debugger provides real-time debugging and trace capabilities, while the software development kit includes a range of libraries and tools for creating applications. The system also includes a range of software libraries and tools for creating applications, such as a graphics library, a multimedia library, and a communications library.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Series
    i.MX
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MPU
  • Core Processor
    ARM9
  • Utilized IC / Part
    i.MX21
  • Contents
    Board(s), LCD, Accessories
  • Board Type
    Evaluation Platform
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Citizen Electronics Co., Ltd.1338RFQ
ON SemiconductorON SEMICONDUCTOR - MC74AC04DG - HEX INVERTER, SOIC-141187BUY
ON SemiconductorIC BUFF TRI-ST QD LV CMOS 14SOIC7945RFQ
ON SemiconductorOR Gate 4-Element 2-IN CMOS 14-Pin SOIC N T/R1BUY