NXP USA Inc. MCIMX53-STARTNXP MCIMX53-START 3, WITH PMIC, QUICK START BOARD
Description
The NXP Semiconductors MCIMX53-START, i.MX53 Quick Start Board is a development platform based on the i.MX53 Applications Processor. It is designed to help developers quickly and easily create consumer electronics products. The board features a 1GHz ARM Cortex-A8 processor, a Vivante GC355 GPU, and a variety of peripherals, including a 4.3" LCD display, a 10/100 Ethernet port, a USB 2.0 port, and a microSD card slot. It also includes a variety of software development tools, such as a Linux BSP, Android BSP, and a Windows CE BSP. The board is ideal for developing products such as digital signage, home automation, and medical devices.
Specifications
NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
- TypeParameter
- Mounting TypeFixed
- Seriesi.MX
- Published2011
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMPU
- Core ProcessorARM® Cortex®-A8
- Utilized IC / Parti.MX53
- ContentsBoard(s), Cable(s), Power Supply, Accessories
- Board TypeEvaluation Platform
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC TXRX ETHERNET 24QFN | 4970 | RFQ | |
| Texas Instruments | TEXAS INSTRUMENTS - TXS0102DCUR - IC, TRANSLATOR, 2 BIT, BI, US-8 | 53008 | RFQ | |
| Microchip Technology | IC TXRX ETHERNET 24QFN | 15000 | RFQ | |
| Texas Instruments | IC BUS TRANSCVR TRI-ST SOT23-6 | 2050 | RFQ | |
| Texas Instruments | TEXAS INSTRUMENTS - SN74LVC1T45DBVR - Transceiver, 74LVC1T245, 1.65 V to 5.5 V, SOT-23-6 | 10000 | RFQ | |
| Texas Instruments | IC BUS TRANSCVR TRI-ST SOT23-6 | 7900 | BUY |


Product
Brand
Articles
Tools