web counter

Infineon Technologies CY8CKIT-030ADevelopment Boards & Kits - 8051 PSoC 3 Development Kit

Infineon Technologies CY8CKIT-030A Reference Design 3
Infineon Technologies CY8CKIT-030A Reference Design 1
Infineon Technologies CY8CKIT-030A Reference Design 2
Infineon Technologies CY8CKIT-030A Reference Design 3
Infineon Technologies CY8CKIT-030A Reference Design 1
Infineon Technologies CY8CKIT-030A Reference Design 1
Infineon Technologies CY8CKIT-030A Reference Design 2
Infineon Technologies CY8CKIT-030A Reference Design 3

Applications:

Embedded System >

Application Processor

End Products:

Medical and HealthcareLCD DisplayConsumer ElectronicsMagnetic Card ReaderMedical and HealthcareBlood GlucoseBlood Pressure MonitorInfusion PumpOLED DisplayPulse OximeterServersSmart PhoneModemsPower Management

ECAD Model:

Description

The Infineon Technologies AG CY8CKIT-030A PSoC 3 Development Kit is a programmable system-on-chip platform designed for 8-bit and 16-bit applications. It is ideal for medical and healthcare applications, providing a comprehensive set of features and tools to help developers create innovative solutions. The kit includes a PSoC 3 device, a USB-based programmer/debugger, a prototyping board, and a suite of development tools. The PSoC 3 device features an 8-bit CPU, a 16-bit timer, and a wide range of analog and digital peripherals. The development tools include an integrated development environment, a compiler, and a debugger. The kit also includes a range of example projects and application notes to help developers get started quickly. With its comprehensive set of features and tools, the Infineon Technologies AG CY8CKIT-030A PSoC 3 Development Kit is an ideal platform for developing medical and healthcare applications.

Specifications

Infineon Technologies technical specifications, attributes, parameters and parts with similar specifications to Infineon Technologies .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • RoHS
    Details
  • Core
    8051
  • Tool Is For Evaluation Of
    CY8C38
  • For Use With
    PSoC 3
  • Interface Type
    USB
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Unit Weight
    1 lb
  • Category
    Processor Tools
  • Package
    Box
  • Base Product Number
    CY8CKIT-030
  • Mfr
    Infineon Technologies
  • Product Status
    Active
  • Operating Systems
    -
  • Processor Type
    MCU
  • Description/Function
    Develop precision analog and low-power designs using PSoC 3
  • Series
    CY8CKIT-030
  • Packaging
    Bulk
  • Type
    Processor Tools
  • Technology
    PSoC
  • Operating Supply Voltage
    9 V
  • Core Processor
    8051
  • Data Bus Width
    8 bit/16 bit
  • Utilized IC / Part
    CY8C3866AXI-040
  • Contents
    Board(s), Cable(s), LCD
  • Board Type
    Evaluation Platform
  • Ethernet
    No
  • Platform
    -
  • GPIO
    No
  • Product
    Development Kits
  • Interconnect System
    -
  • Suggested Programming Environment
    PSoC Creator/Programmer
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.2126BUY
Microchip TechnologyMICROCHIP - 24LC00/SN - SERIAL EEPROM, 128BIT, 400KHZ, SOIC-85246BUY
Texas InstrumentsIC DRVR/RCVR MULTCH RS232 16SOIC10434RFQ
ECS Inc.CRYSTAL 24.0000MHZ 20PF SMD4000BUY
Lumex Opto/Components Inc.LUMEX LCM-S01602DTR/A Alphanumeric LCD, InfoVue, 16 x 2, Black on Grey, 5V, Parallel, English, Japanese, Reflective40BUY
Texas InstrumentsFixed LDO Voltage Regulator, 15V in, 1.2V Dropout, 3.3V/800mA out, SOT-223-334RFQ
Texas InstrumentsIC VREF SERIES 0.1% 8SOIC5000BUY