NXP USA Inc. MCIMX25WPDKi.MX25 Processor Development Kit
The NXP Semiconductors MCIMX25WPDK-WPDK, MCIMX25WPDK, i.MX25 Development Kit is a comprehensive development platform for the i.MX25 processor. It includes a Windows Embedded CE 6.0 Operating System, Consumer Electronics (CE) 6.0 Board Support Package (BSP) and Windows Embedded Compact 7.0 Operating System, Consumer Electronics (CE) 7.0 Board Support Package (BSP). This development kit provides a complete set of tools and software for developing applications for the i.MX25 processor. It includes a development board, a debugger, a power supply, and a set of cables. The development board features a variety of peripherals, including Ethernet, USB, and audio. The debugger provides a real-time debugging environment for the i.MX25 processor. The power supply provides a stable power source for the development board. The cables provide a connection between the development board and the debugger. The development kit also includes a comprehensive set of software libraries and tools for developing applications for the i.MX25 processor. This development kit is an ideal platform for developing applications for the i.MX25 processor.
- TypeParameter
- Factory Lead Time15 Weeks
- Mounting TypeFixed
- Operating SystemsWindows Embedded CE
- Seriesi.MX
- Published2009
- Part StatusActive
- Moisture Sensitivity Level (MSL)3 (168 Hours)
- TypeMPU
- Core ProcessorARM9
- Utilized IC / Parti.MX25
- ContentsBoard(s), Cable(s), LCD
- Board TypeEvaluation Platform
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Abracon LLC | Crystal, Ceramic, 25.000Mhz, 10Pf, 10Ppm-10 60C, 5 X 3.2 X 1 Rohs Compliant: Yes | 10000 | BUY | |
| Lattice Semiconductor Corporation | IC FPGA 211 I/O 256FTBGA | 2253 | RFQ |


Product
Brand
Articles
Tools