web counter

NXP USA Inc. T4240QDS-PBDevelopment Kit For 24 Virtual Core QorIQ T4240 Processor

NXP USA Inc. T4240QDS-PB Reference Design 1
NXP USA Inc. T4240QDS-PB Reference Design 1
NXP USA Inc. T4240QDS-PB Reference Design 1
NXP USA Inc. T4240QDS-PB Reference Design 1

Applications:

Embedded System >

Application Processor

End Products:

IndustrialNetworkingTelecom InfrastructureIndustrial

ECAD Model:

Description

The NXP Semiconductors T4240QDS-PB, T4240QDS-PB, T4240QDS Development System for MPU QorIQ T4240 Communication Processor, Industrial Automation and Networking is a comprehensive development platform for the T4240 processor. It includes a T4240QDS-PB board, a T4240QDS-PB daughter board, and a T4240QDS development board. The T4240QDS-PB board is a high-performance, low-power, single-board computer that is designed to support the T4240 processor. It features a DDR3 memory controller, a PCIe Gen2 controller, a Gigabit Ethernet controller, and a USB 3.0 controller. The T4240QDS-PB daughter board provides additional I/O and connectivity options, including a SATA controller, a CAN controller, and a serial port. The T4240QDS development board provides a complete development environment for the T4240 processor, including a JTAG debugger, a serial port, and a USB port. The development system also includes a comprehensive software package, including a Linux operating system, a development toolchain, and a suite of software libraries and drivers. The T4240QDS-PB, T4240QDS-PB, T4240QDS Development System is an ideal platform for developing applications for industrial automation and networking.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    15 Weeks
  • Mounting Type
    Fixed
  • Operating Systems
    Linux
  • Series
    QorIQ®
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MPU
  • Core Processor
    e6500
  • Utilized IC / Part
    T4240
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
NXP USA Inc.MPU QorIQ RISC 64-Bit 1800MHz 1932-Pin FCPBGA Tray677BUY
NXP USA Inc.Microprocessors - MPU 64b Power Arch 24x 1.5GHz threads642RFQ
NXP USA Inc.Microprocessors - MPU 64b Power Arch 24x 1.67GHz threads552BUY
NXP USA Inc.MPU QorIQ RISC 64-Bit 1500MHz 1932-Pin FCBGA Box716BUY
NXP USA Inc.Microprocessors - MPU 64b Power Arch 24x 1.5GHz threads2816BUY