web counter

NXP USA Inc. TWR-P1025-KITNXP TWR-P1025-KIT Development Board, PowerQUICCC & QorIQ Processor Support, PROFIBUS Master & Slave Platforms

NXP USA Inc. TWR-P1025-KIT Reference Design 2
NXP USA Inc. TWR-P1025-KIT Reference Design 1
NXP USA Inc. TWR-P1025-KIT Reference Design 2
NXP USA Inc. TWR-P1025-KIT Reference Design 1
NXP USA Inc. TWR-P1025-KIT Reference Design 1
NXP USA Inc. TWR-P1025-KIT Reference Design 2

Applications:

Embedded System >

Application Processor

End Products:

IndustrialNetworkingIndustrial

ECAD Model:

Description

The NXP Semiconductors TWR-P1025-KIT is a development tower system module for the P1025 QorIQ P1 MPU processor. It is designed to provide networking and industrial connectivity, as well as a protocol offload engine. The module features a dual-core processor, a DDR3 memory controller, and a Gigabit Ethernet controller. It also includes a variety of industrial connectivity options, such as CAN, USB, and serial ports. The module is designed to provide a comprehensive development platform for embedded applications, and is ideal for applications requiring high performance, low power, and reliable connectivity.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    15 Weeks
  • Mounting Type
    Fixed
  • Series
    QorIQ®
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MPU
  • Core Processor
    e500
  • Utilized IC / Part
    P1025
  • Contents
    Board(s), Cable(s), Power Supply
  • Board Type
    Evaluation Platform
  • Platform
    Tower System
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
CypressS29Gl512S11Wei019 /Cypress Infineon Technologies S29GL512S11WEI0190RFQ