web counter

NXP USA Inc. MCIMX25LPDKJi.MX25 Application Processor and SOC Development Kit 400MHz CPU 64MB RAM 2GB NAND Flash

NXP USA Inc. MCIMX25LPDKJ Reference Design 1
NXP USA Inc. MCIMX25LPDKJ Reference Design 1
NXP USA Inc. MCIMX25LPDKJ Reference Design 1
NXP USA Inc. MCIMX25LPDKJ Reference Design 1

Applications:

Embedded System >

Application Processor

End Products:

Consumer ElectronicsIndustrial Automation HMIConsumer ElectronicsRemote ControlHandheld POS ScannerIndustrialIndustrial Metering

ECAD Model:

Description

Control (CEC) and a wide range of peripherals. The kit includes a development board, a daughter board, a power supply, and a USB cable. The development board features an NXP i.MX25 processor, a 2D/3D graphics accelerator, a 10/100 Ethernet controller, a USB 2.0 host controller, and a variety of other peripherals. The daughter board provides access to the processor's on-chip peripherals, including a CAN controller, a UART, an I2C bus, and a JTAG interface. The kit also includes a power supply and a USB cable for connecting the development board to a PC. The i.MX25 Development Kit is an ideal platform for developing embedded applications such as consumer electronics, automotive, industrial, and medical applications. It provides a comprehensive set of tools and software for developing, debugging, and testing applications.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Operating Systems
    Linux
  • Series
    i.MX
  • Published
    2009
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MPU
  • Core Processor
    ARM9
  • Utilized IC / Part
    i.MX25
  • Contents
    Board(s), Cable(s), LCD
  • Board Type
    Evaluation Platform
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Lattice Semiconductor CorporationIC FPGA 211 I/O 256FTBGA2253RFQ