Infineon CY8CKIT-050BPSoC 5LP Development Kit
The Infineon Technologies AG CY8CKIT-050B, PSoC 5LP Development Kit is a comprehensive development platform for the CY8C58LP High Precision Analog Device, designed for medical and healthcare applications. It includes a PSoC 5LP development board, a PSoC 5LP programmer, and a range of accessories. The board features a wide range of analog and digital peripherals, including a 12-bit ADC, a 12-bit DAC, a temperature sensor, a low-power comparator, and a low-power op-amp. It also includes a range of communication interfaces, including I2C, SPI, UART, and USB. The kit also includes a range of software tools, including the PSoC Creator IDE, the PSoC Programmer, and the PSoC Designer. The kit is designed to enable rapid prototyping and development of medical and healthcare applications, and is ideal for use in medical device development.
- TypeParameter
- Mounting TypeFixed
- CategoryProcessor Tools
- PackageBulk
- Base Product NumberCY8CKIT-050
- MfrInfineon Technologies
- Product StatusActive
- Operating Systems-
- Processor TypeMCU
- Tool Is For Evaluation OfPSoC 5LP
- SeriesPSOC® 5LP
- TypeProcessor Tools
- TechnologyPSoC
- Core ProcessorARM® Cortex®-M3
- Utilized IC / PartCY8C5868AXI-LP035
- ContentsBoard(s), Cable(s), LCD
- Board TypeEvaluation Platform
- EthernetNo
- Platform-
- GPIONo
- ProductDevelopment Kits
- Interconnect System-
- Suggested Programming EnvironmentPSoC Creator/Programmer
- Device CoreARM Cortex M3
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 2126 | BUY | ||
| Microchip Technology | MICROCHIP - 24LC00/SN - SERIAL EEPROM, 128BIT, 400KHZ, SOIC-8 | 5246 | BUY | |
| Texas Instruments | IC DRVR/RCVR MULTCH RS232 16SOIC | 10434 | RFQ | |
| ECS Inc. | CRYSTAL 24.0000MHZ 20PF SMD | 4000 | BUY | |
| Texas Instruments | Fixed LDO Voltage Regulator, 15V in, 1.2V Dropout, 3.3V/800mA out, SOT-223-3 | 34 | RFQ | |
| Texas Instruments | IC VREF SERIES 0.1% 8SOIC | 5000 | BUY | |
| Lumex Opto/Components Inc. | LUMEX LCM-S01602DTR/A Alphanumeric LCD, InfoVue, 16 x 2, Black on Grey, 5V, Parallel, English, Japanese, Reflective | 40 | BUY |


Product
Brand
Articles
Tools