web counter

STMicroelectronics EVLSTCOMET-MET1STCOMET Smart Meter Reference Design

STMicroelectronics EVLSTCOMET-MET1 Reference Design 13
STMicroelectronics EVLSTCOMET-MET1 Reference Design 1
STMicroelectronics EVLSTCOMET-MET1 Reference Design 2
STMicroelectronics EVLSTCOMET-MET1 Reference Design 3
STMicroelectronics EVLSTCOMET-MET1 Reference Design 4
STMicroelectronics EVLSTCOMET-MET1 Reference Design 5
STMicroelectronics EVLSTCOMET-MET1 Reference Design 6
STMicroelectronics EVLSTCOMET-MET1 Reference Design 7
STMicroelectronics EVLSTCOMET-MET1 Reference Design 8
STMicroelectronics EVLSTCOMET-MET1 Reference Design 9
STMicroelectronics EVLSTCOMET-MET1 Reference Design 10
STMicroelectronics EVLSTCOMET-MET1 Reference Design 11
STMicroelectronics EVLSTCOMET-MET1 Reference Design 12
STMicroelectronics EVLSTCOMET-MET1 Reference Design 13
STMicroelectronics EVLSTCOMET-MET1 Reference Design 1
STMicroelectronics EVLSTCOMET-MET1 Reference Design 1
STMicroelectronics EVLSTCOMET-MET1 Reference Design 2
STMicroelectronics EVLSTCOMET-MET1 Reference Design 3
STMicroelectronics EVLSTCOMET-MET1 Reference Design 4
STMicroelectronics EVLSTCOMET-MET1 Reference Design 5
STMicroelectronics EVLSTCOMET-MET1 Reference Design 6
STMicroelectronics EVLSTCOMET-MET1 Reference Design 7
STMicroelectronics EVLSTCOMET-MET1 Reference Design 8
STMicroelectronics EVLSTCOMET-MET1 Reference Design 9
STMicroelectronics EVLSTCOMET-MET1 Reference Design 10
STMicroelectronics EVLSTCOMET-MET1 Reference Design 11
STMicroelectronics EVLSTCOMET-MET1 Reference Design 12
STMicroelectronics EVLSTCOMET-MET1 Reference Design 13

Applications:

Embedded System >

Application Processor

End Products:

Instrumentation and MeasurementSmart Electric MeterAutomatic MeteringMeteringPower Management

ECAD Model:

Description

The STMicroelectronics EVLSTCOMET-MET1, EVLSTCOMET-MET1, STCOMET Smart Meter Reference Design is based on the STCOMET10 system-on-chip Application Processor, Instrumentation and Measurement IC. This reference design is a complete solution for smart metering applications, providing a comprehensive set of features and functions for energy metering, including power quality monitoring, load profiling, and tamper detection. The STCOMET10 processor is a highly integrated, low-power, 32-bit ARM Cortex-M3 microcontroller with a wide range of analog and digital peripherals. It is designed to meet the requirements of the IEC 62056-21 standard for smart metering, and is compliant with the IEC 61850-3 standard for power quality monitoring. The EVLSTCOMET-MET1 reference design includes a comprehensive set of hardware and software components, including a graphical user interface, a web server, and a communication stack. It also includes a range of development tools, such as an integrated development environment, a debugger, and a simulator.