web counter

STMicroelectronics EVLKSTCOMET10-1EVALUATION KIT

STMicroelectronics EVLKSTCOMET10-1 Reference Design 17
STMicroelectronics EVLKSTCOMET10-1 Reference Design 1
STMicroelectronics EVLKSTCOMET10-1 Reference Design 2
STMicroelectronics EVLKSTCOMET10-1 Reference Design 3
STMicroelectronics EVLKSTCOMET10-1 Reference Design 4
STMicroelectronics EVLKSTCOMET10-1 Reference Design 5
STMicroelectronics EVLKSTCOMET10-1 Reference Design 6
STMicroelectronics EVLKSTCOMET10-1 Reference Design 7
STMicroelectronics EVLKSTCOMET10-1 Reference Design 8
STMicroelectronics EVLKSTCOMET10-1 Reference Design 9
STMicroelectronics EVLKSTCOMET10-1 Reference Design 10
STMicroelectronics EVLKSTCOMET10-1 Reference Design 11
STMicroelectronics EVLKSTCOMET10-1 Reference Design 12
STMicroelectronics EVLKSTCOMET10-1 Reference Design 13
STMicroelectronics EVLKSTCOMET10-1 Reference Design 14
STMicroelectronics EVLKSTCOMET10-1 Reference Design 15
STMicroelectronics EVLKSTCOMET10-1 Reference Design 16
STMicroelectronics EVLKSTCOMET10-1 Reference Design 17
STMicroelectronics EVLKSTCOMET10-1 Reference Design 1
STMicroelectronics EVLKSTCOMET10-1 Reference Design 1
STMicroelectronics EVLKSTCOMET10-1 Reference Design 2
STMicroelectronics EVLKSTCOMET10-1 Reference Design 3
STMicroelectronics EVLKSTCOMET10-1 Reference Design 4
STMicroelectronics EVLKSTCOMET10-1 Reference Design 5
STMicroelectronics EVLKSTCOMET10-1 Reference Design 6
STMicroelectronics EVLKSTCOMET10-1 Reference Design 7
STMicroelectronics EVLKSTCOMET10-1 Reference Design 8
STMicroelectronics EVLKSTCOMET10-1 Reference Design 9
STMicroelectronics EVLKSTCOMET10-1 Reference Design 10
STMicroelectronics EVLKSTCOMET10-1 Reference Design 11
STMicroelectronics EVLKSTCOMET10-1 Reference Design 12
STMicroelectronics EVLKSTCOMET10-1 Reference Design 13
STMicroelectronics EVLKSTCOMET10-1 Reference Design 14
STMicroelectronics EVLKSTCOMET10-1 Reference Design 15
STMicroelectronics EVLKSTCOMET10-1 Reference Design 16
STMicroelectronics EVLKSTCOMET10-1 Reference Design 17

Applications:

Embedded System >

Application Processor

End Products:

Instrumentation and MeasurementSmart Electric MeterAutomatic MeteringMeteringPower Management

ECAD Model:

Description

The STMicroelectronics EVLKSTCOMET10-1 is a development kit designed to help engineers create smart meter systems. It is based on the VIPER26H AC to DC switching converter, instrumentation and measurement IC. The kit includes a VIPER26H IC, a power supply, a power board, a control board, and a software package. The VIPER26H IC is a high-performance, low-power, and low-cost solution for smart meter applications. It features a wide input voltage range, high efficiency, and low standby power consumption. The power board provides a regulated DC output voltage and current for the VIPER26H IC. The control board includes a microcontroller, a display, and a set of buttons for user interaction. The software package includes a graphical user interface, a library of functions, and a set of example applications. The EVLKSTCOMET10-1 is an ideal solution for developing smart meter systems.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Energy/Power Meter
  • Utilized IC / Part
    STCOMET
  • Supplied Contents
    Board(s)
  • Embedded
    Yes, MCU, 32-Bit
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC OFFLINE CONV PWM 800V 16-SOIC30000RFQ
Analog Devices Inc.Digital Isolator CMOS 4-CH 12Mbps 16-Pin SOIC W T/R3000RFQ
STMicroelectronicsV-Ref Adjustable 1.24V to 10V 12mA 3-Pin SOT-23 T/R119RFQ
Analog Devices Inc.Digital Isolator CMOS 4-CH 12Mbps 16-Pin SOIC T/R1000RFQ
STMicroelectronicsIC MCU 32BIT 128KB FLASH 48LQFP43640RFQ
Analog Devices Inc.ANALOG DEVICES - ADUM4160BRWZ - Digital Isolator, 4 Channel, 60 ns, 3.1 V, 5.5 V, SOIC, 16 Pins1034RFQ
Silicon LabsFull Speed USB to UART Bridge USB 2.0 3.3V Tube Automotive 24-Pin QFN EP0BUY
STMicroelectronicsPUSH-PULL FOUR CHANNEL DRIVER WITH DIODES3094RFQ
STMicroelectronicsIC OFFLINE CONV PWM 800V 16-SOIC275RFQ