web counter

Infineon Technologies CY8CKIT-042Development Boards & Kits - ARM EVAL BRD; PSOC 4 PIONEER KIT

Applications:

Embedded System >

Application Processor

End Products:

IndustrialMedical and HealthcareIndustrial ControlSafetyIndustrial

ECAD Model:

Description

The Infineon Technologies AG CY8CKIT-042 Programmable System-on-Chip (PSoC) 4 Pioneer Kit is an industrial grade development platform designed to help engineers quickly and easily develop embedded applications. The kit includes a PSoC 4 device, a USB-based programmer/debugger, and a range of on-board peripherals. The PSoC 4 device is a 32-bit ARM Cortex-M0 based microcontroller with integrated analog and digital peripherals. It is capable of running at up to 48 MHz and has up to 256 KB of Flash memory and 32 KB of SRAM. The kit also includes a range of on-board peripherals such as an LCD display, LEDs, buttons, and a temperature sensor. The kit also includes a range of development tools such as the PSoC Creator IDE, the PSoC Programmer, and the PSoC Designer. The kit is ideal for developing embedded applications in industrial, automotive, and consumer applications.

Specifications

Infineon Technologies technical specifications, attributes, parameters and parts with similar specifications to Infineon Technologies .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • RoHS
    Details
  • Core
    ARM Cortex M0
  • Tool Is For Evaluation Of
    PSoC 4000
  • For Use With
    PSoC 4
  • Interface Type
    USB
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Tradename
    PSoC
  • Unit Weight
    6.863996 oz
  • Category
    Microcontroller Tools
  • Package
    Bulk
  • Base Product Number
    CY8CKIT-042
  • Mfr
    Infineon Technologies
  • Product Status
    Active
  • Operating Systems
    -
  • Processor Type
    MCU
  • Description/Function
    Development kit for the Cypress PSoC 4
  • Series
    CY8CKIT-042
  • Packaging
    Bulk
  • Type
    Microcontroller Tools
  • Technology
    PSoC
  • Operating Supply Voltage
    1.71 V to 5.5 V
  • Core Processor
    ARM® Cortex®-M0
  • Data Bus Width
    32 bit
  • Utilized IC / Part
    CY8C4245AXI
  • Contents
    Board(s), Cable(s)
  • Board Type
    Evaluation Platform
  • Platform
    Pioneer
  • Product
    Development Kits
  • Interconnect System
    Arduino R3 Shield, Pmod
  • Suggested Programming Environment
    PSoC Creator/Programmer
  • Device Core
    ARM Cortex M0
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON Semiconductor1.0 A Positive LDO Linear Voltage Regulator (Fixed and Adjustable), V out : Adj19800RFQ