web counter

NXP USA Inc. MCIMX6Q-SDBNXP MCIMX6Q-SDB Evaluation board, i.MX 6Quad ARM CorteX-A9, HDMI, SATA, Ethernet, USB, JTAG

NXP USA Inc. MCIMX6Q-SDB Reference Design 27
NXP USA Inc. MCIMX6Q-SDB Reference Design 1
NXP USA Inc. MCIMX6Q-SDB Reference Design 2
NXP USA Inc. MCIMX6Q-SDB Reference Design 3
NXP USA Inc. MCIMX6Q-SDB Reference Design 4
NXP USA Inc. MCIMX6Q-SDB Reference Design 5
NXP USA Inc. MCIMX6Q-SDB Reference Design 6
NXP USA Inc. MCIMX6Q-SDB Reference Design 7
NXP USA Inc. MCIMX6Q-SDB Reference Design 8
NXP USA Inc. MCIMX6Q-SDB Reference Design 9
NXP USA Inc. MCIMX6Q-SDB Reference Design 10
NXP USA Inc. MCIMX6Q-SDB Reference Design 11
NXP USA Inc. MCIMX6Q-SDB Reference Design 12
NXP USA Inc. MCIMX6Q-SDB Reference Design 13
NXP USA Inc. MCIMX6Q-SDB Reference Design 14
NXP USA Inc. MCIMX6Q-SDB Reference Design 15
NXP USA Inc. MCIMX6Q-SDB Reference Design 16
NXP USA Inc. MCIMX6Q-SDB Reference Design 17
NXP USA Inc. MCIMX6Q-SDB Reference Design 18
NXP USA Inc. MCIMX6Q-SDB Reference Design 19
NXP USA Inc. MCIMX6Q-SDB Reference Design 20
NXP USA Inc. MCIMX6Q-SDB Reference Design 21
NXP USA Inc. MCIMX6Q-SDB Reference Design 22
NXP USA Inc. MCIMX6Q-SDB Reference Design 23
NXP USA Inc. MCIMX6Q-SDB Reference Design 24
NXP USA Inc. MCIMX6Q-SDB Reference Design 25
NXP USA Inc. MCIMX6Q-SDB Reference Design 26
NXP USA Inc. MCIMX6Q-SDB Reference Design 27
NXP USA Inc. MCIMX6Q-SDB Reference Design 1
NXP USA Inc. MCIMX6Q-SDB Reference Design 1
NXP USA Inc. MCIMX6Q-SDB Reference Design 2
NXP USA Inc. MCIMX6Q-SDB Reference Design 3
NXP USA Inc. MCIMX6Q-SDB Reference Design 4
NXP USA Inc. MCIMX6Q-SDB Reference Design 5
NXP USA Inc. MCIMX6Q-SDB Reference Design 6
NXP USA Inc. MCIMX6Q-SDB Reference Design 7
NXP USA Inc. MCIMX6Q-SDB Reference Design 8
NXP USA Inc. MCIMX6Q-SDB Reference Design 9
NXP USA Inc. MCIMX6Q-SDB Reference Design 10
NXP USA Inc. MCIMX6Q-SDB Reference Design 11
NXP USA Inc. MCIMX6Q-SDB Reference Design 12
NXP USA Inc. MCIMX6Q-SDB Reference Design 13
NXP USA Inc. MCIMX6Q-SDB Reference Design 14
NXP USA Inc. MCIMX6Q-SDB Reference Design 15
NXP USA Inc. MCIMX6Q-SDB Reference Design 16
NXP USA Inc. MCIMX6Q-SDB Reference Design 17
NXP USA Inc. MCIMX6Q-SDB Reference Design 18
NXP USA Inc. MCIMX6Q-SDB Reference Design 19
NXP USA Inc. MCIMX6Q-SDB Reference Design 20
NXP USA Inc. MCIMX6Q-SDB Reference Design 21
NXP USA Inc. MCIMX6Q-SDB Reference Design 22
NXP USA Inc. MCIMX6Q-SDB Reference Design 23
NXP USA Inc. MCIMX6Q-SDB Reference Design 24
NXP USA Inc. MCIMX6Q-SDB Reference Design 25
NXP USA Inc. MCIMX6Q-SDB Reference Design 26
NXP USA Inc. MCIMX6Q-SDB Reference Design 27

Applications:

Embedded System >

Application Processor

End Products:

AudioIndustrial Automation HMIVideo and ImagingAudioGraphics CardHome EntertainmentNavigation SystemAutomotiveIndustrial

ECAD Model:

Description

The NXP Semiconductors MCIMX6Q-SDB, SABRE Board for Smart Devices Based on the i.MX 6 Series, Audio/Video Applications is a powerful development platform for creating innovative audio/video applications. It is based on the i.MX 6 series of processors, which are designed for high performance multimedia applications. The board features a quad-core ARM Cortex-A9 processor, 1GB of DDR3 RAM, 4GB of eMMC Flash memory, and a variety of connectivity options including Wi-Fi, Bluetooth, and Ethernet. It also includes a variety of audio/video interfaces such as HDMI, LVDS, and MIPI-CSI. The board is designed to be used with the NXP MCUXpresso software development environment, which provides a comprehensive set of tools for creating and debugging applications. The board is ideal for creating multimedia applications such as digital signage, video conferencing, and interactive displays.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Mounting Type
    Fixed
  • Series
    i.MX
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MPU
  • Core Processor
    ARM® Cortex®-A9
  • Utilized IC / Part
    i.MX 6Quad
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    SABRE
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Micron Technology Inc.DRAM Chip DDR3L SDRAM 2Gbit 128Mx16 1.35V 96-Pin FBGA53RFQ
ON SemiconductorON SEMICONDUCTOR - FDC6331L - Integrated Load Switch, High Side, Active High, 1 Output, 8V, 2.8A, SSOT-629700RFQ
Texas InstrumentsIC BUFFER NON-INVERT 5.5V SM81616RFQ
Maxim Integrated3619RFQ
Abracon LLCCRYSTAL 32.7680KHZ 12.5PF SMD170RFQ
Murata ElectronicsCMC 330MA 2LN 90 OHM SMD53570RFQ
NXP USA Inc.CAN 1MBd Standby 5V Automotive 8-Pin SO T/R995RFQ