NXP USA Inc. MCIMX6DL-SDPNXP MCIMX6DL-SDP Development Board, Sabre, i.MX 6DualLite ARM CorteX-A9, 10.1" multi-touch display
The NXP Semiconductors MCIMX6DL-SDP, SABRE Development Platform for Smart Devices Based on the i.MX 6 Series, Industrial Applications is a comprehensive development platform designed to help developers create innovative and powerful industrial applications. It features a powerful ARM Cortex-A9 processor, a wide range of peripherals, and a comprehensive software package. The platform is ideal for developing applications such as industrial automation, medical devices, and embedded systems. It includes a variety of features such as a high-performance 3D graphics engine, a wide range of connectivity options, and a comprehensive software package. The platform also supports a variety of operating systems, including Linux, Android, and Windows Embedded Compact. With its powerful processor and comprehensive software package, the NXP Semiconductors MCIMX6DL-SDP, SABRE Development Platform for Smart Devices Based on the i.MX 6 Series, Industrial Applications is an ideal platform for developing industrial applications.
- TypeParameter
- Mounting TypeFixed
- Seriesi.MX
- Published2012
- Part StatusDiscontinued
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMPU
- Core ProcessorARM® Cortex®-A9
- Utilized IC / Parti.MX 6DualLite
- ContentsBoard(s), Cable(s), LCD, Power Supply
- Board TypeEvaluation Platform
- PlatformSABRE
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Abracon LLC | CRYSTAL 25.0000MHZ 18PF SMD | 23200 | BUY | |
| Micron Technology Inc. | DRAM Chip DDR3L SDRAM 2Gbit 128Mx16 1.35V 96-Pin FBGA | 53 | RFQ | |
| ON Semiconductor | ON SEMICONDUCTOR - M74VHC1GT126DF1G - Buffer, 74VHC1G126, 3 V to 5.5 V, SOT-353-5 | 59400 | RFQ | |
| ON Semiconductor | ON SEMICONDUCTOR - FDC6331L - Integrated Load Switch, High Side, Active High, 1 Output, 8V, 2.8A, SSOT-6 | 29700 | RFQ | |
| Maxim Integrated | 3619 | RFQ | ||
| Microchip Technology | IC PW DIST SW DUAL 8SOIC | 2500 | RFQ | |
| Murata Electronics | CMC 330MA 2LN 90 OHM SMD | 53570 | RFQ |


Product
Brand
Articles
Tools