web counter

ON Semiconductor BR262CPP01GEVKKIT EVAL FOR BR262CPP01G

ON Semiconductor BR262CPP01GEVK Reference Design 2
ON Semiconductor BR262CPP01GEVK Reference Design 1
ON Semiconductor BR262CPP01GEVK Reference Design 2
ON Semiconductor BR262CPP01GEVK Reference Design 1
ON Semiconductor BR262CPP01GEVK Reference Design 1
ON Semiconductor BR262CPP01GEVK Reference Design 2

Applications:

Embedded System >

Application Processor

End Products:

Consumer ElectronicsVoIP PhoneSmart PhoneTabletCellular Phone

ECAD Model:

Description

The ON Semiconductor BR262CPP01GEVK-GEVK, also known as the BelaSigna R262 Customer Prototyping Platform Evaluation Kit, is a comprehensive evaluation platform designed to help engineers quickly and easily evaluate the performance of the BelaSigna R262 audio processor. This evaluation kit includes a BelaSigna R262 processor, a development board, a power supply, and a variety of peripherals and accessories. The kit also includes a comprehensive suite of software tools and documentation to help engineers quickly and easily evaluate the performance of the BelaSigna R262 processor. The BelaSigna R262 processor is designed for use in consumer electronics applications such as audio and video playback, voice recognition, and audio processing. The evaluation kit is ideal for engineers who need to quickly and easily evaluate the performance of the BelaSigna R262 processor for their consumer electronics applications.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Series
    BelaSigna® R262
  • Published
    2012
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Audio
  • Function
    Audio Processing
  • Utilized IC / Part
    BR262
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Noise-Cancelling
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
OmronSwitch Tactile N.O. SPST Round Button Gull Wing 0.05A 12VDC 1.5N SMD T/R816BUY
Omron Electronics Inc-EMC DivOMRON - B3U-1000P - Tactile Switch, B3U Series, Top Actuated, Surface Mount, Round Button, 153 gf, 50mA at 12VDC14000RFQ
ON SemiconductorIC EEPROM 64K SPI 20MHZ 8SOIC6000RFQ
ON SemiconductorIC REG LIN POS ADJ 150MA 5TSOP0RFQ
Nidec Copal ElectronicsSWITCH SLIDE SPDT 100MA 6V4000RFQ
Omron Electronics Inc-EMC DivTactile Switches Top Act. w/out Boss w/out Ground Term460RFQ
Nidec CopalSPDT, ON-OFF-ON Slide, 100mA @ 6V DC J-Hook SMD Terminals, T&R 1,000 pc Packaging, Non-washable with tape - Tape and Reel (Alt: CJS-1201TA2)0RFQ
Texas Instruments50mA Switched-Cap DC/DC Converter 8-VSSOP -40 to 8522288RFQ