web counter

ON Semiconductor BR262AD001GEVKAudio IC Development Tools

Applications:

Embedded System >

Application Processor

End Products:

Consumer ElectronicsVoIP PhoneSmart PhoneTabletCellular Phone

ECAD Model:

Description

The ON Semiconductor BR262AD001GEVK-GEVK, BELASIGNA R262 Analog Demonstrator Evaluation Board is a consumer electronics device designed to help engineers evaluate the performance of ON Semiconductor's R262 analog signal chain. This evaluation board features a wide range of components, including a low-noise amplifier, a high-speed comparator, a low-power voltage reference, and a low-power voltage regulator. The board also includes a variety of test points and connectors, allowing engineers to quickly and easily evaluate the performance of the R262 analog signal chain. The board is designed to be used in a variety of consumer electronics applications, such as audio, video, and automotive systems.