web counter

ON Semiconductor BR262PM002GEVBBOARD EVAL FOR BR262PM002

ON Semiconductor BR262PM002GEVB Reference Design 2
ON Semiconductor BR262PM002GEVB Reference Design 1
ON Semiconductor BR262PM002GEVB Reference Design 2
ON Semiconductor BR262PM002GEVB Reference Design 1
ON Semiconductor BR262PM002GEVB Reference Design 1
ON Semiconductor BR262PM002GEVB Reference Design 2

Applications:

Embedded System >

Application Processor

End Products:

Consumer ElectronicsVoIP PhoneSmart PhoneTabletCellular Phone

ECAD Model:

Description

The ON Semiconductor BR262PM002GEVB-GEVB, also known as the BELASIGNA R262 Prototyping Module Evaluation Board, is a consumer electronics device designed to help engineers and developers prototype and evaluate their designs. It is a compact, low-cost, and easy-to-use evaluation board that supports the ON Semiconductor R262 family of power management ICs. The board features a wide range of features, including a USB-C connector, a power switch, a power LED, a reset button, and a variety of test points. It also includes a comprehensive set of documentation and software tools to help users get the most out of their evaluation board. The BR262PM002GEVB-GEVB is an ideal solution for prototyping and evaluating power management designs.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Series
    BelaSigna® R262
  • Published
    2012
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Audio
  • Function
    Audio Processing
  • Utilized IC / Part
    BR262
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Noise-Cancelling
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ROHM SemiconductorIC REG BUCK ADJUSTABLE 2A HRP71910RFQ