web counter

NXP USA Inc. QWKS-SCMIMX6DQI.MX 6DUAL EVAL BRD

NXP USA Inc. QWKS-SCMIMX6DQ Reference Design 1
NXP USA Inc. QWKS-SCMIMX6DQ Reference Design 1
NXP USA Inc. QWKS-SCMIMX6DQ Reference Design 1
NXP USA Inc. QWKS-SCMIMX6DQ Reference Design 1

Applications:

Embedded System >

Application Processor

End Products:

Consumer ElectronicsDigital Still Camera (DSC)HandsetsMobile Internet DevicePortable Media PlayerCellular Phone

ECAD Model:

Description

The NXP Semiconductors QWKS-SCMIMX6DQ is a development platform for the SCM-i.MX 6Dual/6Quad 800MHz Application Processor based on the ARM Cortex-A9. It is designed for consumer electronics applications and provides a comprehensive set of features and tools to help developers create innovative products. It includes a powerful 800MHz ARM Cortex-A9 processor, a rich set of peripherals, and a wide range of software and hardware development tools. The platform also supports a variety of operating systems, including Linux, Android, and Windows Embedded Compact. With its high performance and low power consumption, the QWKS-SCMIMX6DQ is an ideal solution for developing advanced consumer electronics products.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mounting Type
    Fixed
  • Series
    i.MX
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MPU
  • Core Processor
    ARM® Cortex®-A9
  • Utilized IC / Part
    i.MX 6Dual
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC BUFFER NON-INVERT 5.5V SM81616RFQ
Abracon LLCCRYSTAL 32.7680KHZ 12.5PF SMD170RFQ