web counter

NXP USA Inc. MCIMX25PDKCPUJDevelopment Boards & Kits - ARM CPU BD, MX25, LINUXJ

NXP USA Inc. MCIMX25PDKCPUJ Reference Design 1
NXP USA Inc. MCIMX25PDKCPUJ Reference Design 1
NXP USA Inc. MCIMX25PDKCPUJ Reference Design 1
NXP USA Inc. MCIMX25PDKCPUJ Reference Design 1

Applications:

Embedded System >

Application Processor

End Products:

Consumer ElectronicsIndustrial Automation HMIConsumer ElectronicsRemote ControlHandheld POS ScannerIndustrialIndustrial Metering

ECAD Model:

Description

The NXP Semiconductors MCIMX25PDKCPUJ-PDKCPUJ, MCIMX25PDKCPUJ, Development Kit (PDK) is a comprehensive development platform for the i.MX25 processor. It is designed to enable rapid development of consumer electronics applications based on Windows Embedded CE 6.0. The kit includes a range of hardware components, such as a processor board, a display board, a camera board, and a power supply. It also includes a range of software tools, such as a Windows Embedded CE 6.0 BSP, a Windows Embedded CE 6.0 SDK, and a Windows Embedded CE 6.0 Platform Builder. The kit also includes a range of sample applications and documentation to help developers get started quickly. The kit is ideal for developing consumer electronics applications such as digital signage, home automation, and multimedia applications.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Operating Systems
    Linux
  • Series
    i.MX
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MPU
  • Core Processor
    ARM9
  • Utilized IC / Part
    i.MX25
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining