web counter

Infineon Technologies CY8CKIT-040Development Boards & Kits - ARM PSoC 4000 Development Kit

Applications:

Embedded System >

Application Processor

End Products:

Consumer ElectronicsConsumer ElectronicsMedical and HealthcareIndustrial ControlSafetyIndustrial

ECAD Model:

Description

The Infineon Technologies AG CY8CKIT-040 PSoC 4000 Pioneer Development Kit is a comprehensive consumer electronics development platform designed to help engineers quickly and easily create innovative products. The kit includes a PSoC 4000 microcontroller, a wide range of analog and digital peripherals, and a range of development tools. The kit is ideal for creating consumer electronics products such as smart home appliances, wearables, and other connected devices. The kit includes a range of features such as a capacitive touch sensing controller, a low-power LCD display, and a Bluetooth Low Energy radio. The kit also includes a range of software development tools such as the PSoC Creator IDE, the PSoC Programmer, and the PSoC Designer. With the CY8CKIT-040, engineers can quickly and easily create innovative consumer electronics products.

Specifications

Infineon Technologies technical specifications, attributes, parameters and parts with similar specifications to Infineon Technologies .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • RoHS
    Details
  • Core
    ARM Cortex M0
  • Tool Is For Evaluation Of
    PSoC 4000
  • For Use With
    PSoC 4000 Pioneer
  • Interface Type
    I2C, USB, UART
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Tradename
    PSoC
  • Unit Weight
    6.575984 oz
  • Category
    Processor Tools
  • Package
    Box
  • Base Product Number
    CY8CKIT-040
  • Mfr
    Infineon Technologies
  • Product Status
    Active
  • Operating Systems
    -
  • Description/Function
    Designed for flexibility, this kit offers footprint compatibility with several third-party Arduino shields
  • Series
    CY8CKIT-040
  • Packaging
    Bulk
  • Type
    Processor Tools
  • Operating Supply Voltage
    3.3 V, 5 V
  • Core Processor
    ARM® Cortex®-M0
  • Data Bus Width
    32 bit
  • Utilized IC / Part
    CY8C40xx
  • Contents
    Board(s), Cable(s), Accessories
  • Board Type
    Evaluation Platform
  • Ethernet
    No
  • Platform
    PSoC 4000 Pioneer Kit
  • GPIO
    No
  • Product
    Development Kits
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON Semiconductor1.0 A Positive LDO Linear Voltage Regulator (Fixed and Adjustable), V out : Adj19800RFQ