web counter

NXP USA Inc. TWR-P1025NXP TWR-P1025 Tower KitP1025, QorIQ, Prototyping Development Platform for QorIQ P1 MPU

NXP USA Inc. TWR-P1025 Reference Design 2
NXP USA Inc. TWR-P1025 Reference Design 1
NXP USA Inc. TWR-P1025 Reference Design 2
NXP USA Inc. TWR-P1025 Reference Design 1
NXP USA Inc. TWR-P1025 Reference Design 1
NXP USA Inc. TWR-P1025 Reference Design 2

Applications:

Embedded System >

Application Processor

End Products:

IndustrialNetworkingIndustrial

ECAD Model:

Description

The NXP Semiconductors TWR-P1025 is a development tower system module for the P1025 QorIQ P1 MPU processor. It is designed to provide networking and industrial connectivity, as well as a protocol offload engine. It features a dual-core processor, up to 1GB of DDR3 memory, and a variety of I/O interfaces, including Ethernet, USB, and serial ports. The module also includes a variety of industrial connectivity options, such as CAN, I2C, and SPI. Additionally, the module includes a protocol offload engine, which allows for the offloading of network protocols, such as TCP/IP, to the module, freeing up the processor for other tasks. The TWR-P1025 is an ideal solution for embedded applications that require networking and industrial connectivity.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    15 Weeks
  • Mounting Type
    Fixed
  • Series
    QorIQ®
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MPU
  • Core Processor
    e500
  • Utilized IC / Part
    P1025
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    Tower System
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC REG LINEAR 3.3V 250MA SOT23-320000BUY
Microchip TechnologyIC REG LINEAR 3.3V 250MA TO92-399RFQ
Microchip TechnologyIC REG LINEAR 1.5V 200MA SOT89-31000RFQ
QualcommIC TRANSCEIVER ETHERNET 40-QFN4000RFQ
Texas InstrumentsDC DC CONVERTER 0.8-5V 5A5270RFQ
Microchip TechnologyIC REG LINEAR 5V 250MA TO92-368500BUY
Microchip TechnologyIC REG LINEAR 3.5V 250MA SOT89-31421BUY
Microchip TechnologyIC REG LINEAR 3.1V 250MA TO92-31022RFQ
Microchip Technology0RFQ
Microchip TechnologyIC REG LINEAR 3.3V 250MA SOT23-329RFQ
Texas InstrumentsIC BUF NON-INVERT 5.5V SC70-533558RFQ
Microchip TechnologyIC REG LINEAR 1.3V 200MA TO92-31651BUY
Load more