web counter

Raspberry Pi Raspberry Pi 2 Model BComputer;Open Frame;900Mhz Quad-Core; 1GB RAM;USB;27 GPIO;HDMI;85.6 x 56 x

Raspberry Pi Raspberry Pi 2 Model B Reference Design 7
Raspberry Pi Raspberry Pi 2 Model B Reference Design 1
Raspberry Pi Raspberry Pi 2 Model B Reference Design 2
Raspberry Pi Raspberry Pi 2 Model B Reference Design 3
Raspberry Pi Raspberry Pi 2 Model B Reference Design 4
Raspberry Pi Raspberry Pi 2 Model B Reference Design 5
Raspberry Pi Raspberry Pi 2 Model B Reference Design 6
Raspberry Pi Raspberry Pi 2 Model B Reference Design 7
Raspberry Pi Raspberry Pi 2 Model B Reference Design 1
Raspberry Pi Raspberry Pi 2 Model B Reference Design 1
Raspberry Pi Raspberry Pi 2 Model B Reference Design 2
Raspberry Pi Raspberry Pi 2 Model B Reference Design 3
Raspberry Pi Raspberry Pi 2 Model B Reference Design 4
Raspberry Pi Raspberry Pi 2 Model B Reference Design 5
Raspberry Pi Raspberry Pi 2 Model B Reference Design 6
Raspberry Pi Raspberry Pi 2 Model B Reference Design 7

Applications:

Embedded System >

Application Processor

End Products:

Communications and TelecomConsumer ElectronicsCommunications & NetworkingInternet of Things (IoT)Embedded ElectronicsHobby & Education

ECAD Model:

Description

The Raspberry Pi Foundation Raspberry-B is an evaluation board based on the BCM2836 ARM Cortex-A7 Application Processor. It is designed to provide users with a powerful and versatile platform for developing applications in the fields of communications and telecom. The board features a quad-core ARM Cortex-A7 processor, 1GB of RAM, 4 USB ports, HDMI output, Ethernet port, and a 40-pin GPIO header. It also includes a range of connectivity options such as Wi-Fi, Bluetooth, and 3G/4G cellular. The board is capable of running a variety of operating systems, including Raspbian, Ubuntu, and Windows 10 IoT Core. With its powerful processor and wide range of features, the Raspberry Pi 2 Model B Evaluation Board is an ideal choice for developing applications in the fields of communications and telecom.

Specifications

Raspberry Pi technical specifications, attributes, parameters and parts with similar specifications to Raspberry Pi .
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Mounting Type
    Fixed
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    Not Applicable
  • Type
    MPU
  • Core Processor
    ARM® Cortex®-A7, VideoCore
  • Utilized IC / Part
    BCM2836
  • Contents
    Board(s)
  • Board Type
    Single Board Computers (SBC)
  • Platform
    Raspberry Pi 2 Model B
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsSPECIALTY ANALOG CIRCUIT, BGA6, 2 X 2 MM, 0.9 MM HEIGHT, ROHS COMPLIANT, HLGA-6395RFQ
Murata Electronics34BUY
Microchip TechnologyIC TXRX ETHERNET 24QFN4970RFQ
Diodes IncorporatedDIODES INC. 74AHCT1G08SE-7 AND Gate, ACHT Family, 2 Input, 8 mA, 4.5V to 5.5V, SOT-353-5250BUY
Microchip TechnologyIC ADC 12BIT 2.7V 8CH SPI 16SOIC0RFQ
Abracon LLCCRYSTAL 32.7680KHZ 6PF SMD3000RFQ
Murata Electronics0RFQ
Murata Electronics0RFQ
Diodes IncorporatedIC REG LINEAR 3.3V 1A SOT22379900BUY