web counter

Analog Devices Inc. ADZS-BF707-BLIP2DEV BOARD/SENSOR BLIP BF707

Analog Devices Inc. ADZS-BF707-BLIP2 Reference Design 1
Analog Devices Inc. ADZS-BF707-BLIP2 Reference Design 1
Analog Devices Inc. ADZS-BF707-BLIP2 Reference Design 1
Analog Devices Inc. ADZS-BF707-BLIP2 Reference Design 1

Applications:

Embedded System >

Application Processor

End Products:

AudioCommunications & NetworkingEnvironmentalAudio ProcessingVideo Processing

ECAD Model:

Description

The Analog Devices ADZS-BF707-BLIP2 is a Blackfin Low-Power Imaging Platform (BLIP) Board Evaluation System based on ADSP-BF70x Blackfin Digital Signal Processors (DSPs), Audio/Video (A/V) and Imaging (I) Processors. It is designed to provide a comprehensive platform for the development and evaluation of applications that require low-power, high-performance imaging and audio/video processing. The board features a BF707 processor, a wide range of peripherals, and a variety of software tools and libraries. It is ideal for applications such as medical imaging, industrial automation, and consumer electronics. The board also includes a variety of interfaces, including USB, Ethernet, and HDMI, as well as a range of expansion options. The ADZS-BF707-BLIP2 is a powerful and versatile platform for developing and evaluating applications that require low-power, high-performance imaging and audio/video processing.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mounting Type
    Fixed
  • Number of Pins
    0
  • Series
    Blackfin®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    DSP
  • Base Part Number
    ADSP-BF707
  • Memory Size
    256MB
  • Utilized IC / Part
    ADSP-BF707
  • Evaluation Kit
    Yes
  • Core Architecture
    Blackfin
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    BLIP
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
OmniVision Technologies IncIC IMAGE SENSOR VGA 25-CSP30RFQ
Analog Devices Inc.IC REG BUCK 1.2V/3.3V DL 10LFCSP3129RFQ
Texas InstrumentsIC GATE AND 1CH 2-INP SOT23-56880RFQ
Texas InstrumentsIC INVERTER SCHMITT 2CH SC70-621087RFQ
Texas InstrumentsIC GATE AND 1CH 2-INP SOT23-510000RFQ
Analog Devices Inc.Processor Supervisor 2.93V 2.5V to 5V 4-Pin(3 Tab) SOT-143 T/R5BUY
FTDI, Future Technology Devices International LtdIC USB FS SERIAL UART 32-QFN13RFQ
Analog Devices Inc.IC HIGH-SIDE LOAD SWITCH 6LFSCP10500RFQ
Analog Devices Inc.Conv DC-DC Dual Step Down 2.3V to 6.5V 10-Pin LFCSP T/R26RFQ