Analog Devices Inc. ADZS-21369-EZLITEANALOG DEVICES ADZS-21369-EZLITE Evaluation Suite, ADSP 21369, 32Bit, USB-based Debugger Interface
This Voice/Speech Processors (AVSPs) and ARM Cortex-M3 Microcontrollers (MCUs) is a comprehensive development platform for embedded applications. It includes a complete set of hardware and software tools to help developers quickly and easily create, debug, and deploy their applications. The ADZS-21369-EZLITE includes a SHARC ADSP-21369 processor, an ARM Cortex-M3 MCU, and a variety of peripherals, including an audio codec, an LCD display, and a USB port. The system also includes a comprehensive suite of software tools, including a C/C++ compiler, an assembler, a debugger, and a real-time operating system. The ADZS-21369-EZLITE is ideal for applications such as audio/voice/speech processing, digital signal processing, and embedded control. It is also suitable for a wide range of applications, including automotive, consumer, industrial, and medical.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 4 weeks ago)
- Factory Lead Time8 Weeks
- Mounting TypeFixed
- Number of Pins0
- SeriesSHARC®
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeDSP
- Base Part NumberADSP-21369
- Operating Supply Voltage7V
- InterfaceParallel, SPI, UART, USB
- Number of Bits32
- Core ProcessorSHARC®
- Utilized IC / PartADSP-21369
- Evaluation KitYes
- Core ArchitectureSHARC
- ContentsBoard(s), Cable(s), Power Supply, Accessories
- Board TypeEvaluation Platform
- PlatformEZ-KIT Lite®
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | LVC/LCX/Z SERIES, HEX 1-INPUT INVERT GATE, PDSO14 | 0 | RFQ | |
| Texas Instruments | IC INVERTER SCHMITT 6CH 14SOIC | 54421 | RFQ | |
| Analog Devices Inc. | Dual Transmitter/Receiver RS-232 16-Pin SOIC N T/R | 33 | RFQ | |
| Texas Instruments | IC RECEIVER 0/1 8SOIC | 9500 | RFQ | |
| Texas Instruments | IC HEX SCHMITT-TRIG INV 14-SSOP | 2906 | BUY | |
| Texas Instruments | IC HEX SCHMITT-TRIG INV 14-SOIC | 672 | BUY | |
| Analog Devices Inc. | Processor Supervisor 2.93V 2.93V 8-Pin SOIC N T/R | 34 | RFQ | |
| Analog Devices Inc. | IC TXRX DUAL RS232 3.3V 16SOIC | 52 | RFQ | |
| Texas Instruments | Hex Schmitt-Trigger Inverter 14-SOIC -40 to 125 | 869 | RFQ | |
| Texas Instruments | IC HEX SCHMITT-TRIG INV 14SOIC | 250 | BUY | |
| Texas Instruments | Inverters Hex Schmitt-Trigger Inverter | 34038 | RFQ |


Product
Brand
Articles
Tools