web counter

Analog Devices Inc. ADZS-BF527-EZLITEEZ-KIT LITE ADSP-BF527 EVAL BRD

Analog Devices Inc. ADZS-BF527-EZLITE Reference Design 17
Analog Devices Inc. ADZS-BF527-EZLITE Reference Design 1
Analog Devices Inc. ADZS-BF527-EZLITE Reference Design 2
Analog Devices Inc. ADZS-BF527-EZLITE Reference Design 3
Analog Devices Inc. ADZS-BF527-EZLITE Reference Design 4
Analog Devices Inc. ADZS-BF527-EZLITE Reference Design 5
Analog Devices Inc. ADZS-BF527-EZLITE Reference Design 6
Analog Devices Inc. ADZS-BF527-EZLITE Reference Design 7
Analog Devices Inc. ADZS-BF527-EZLITE Reference Design 8
Analog Devices Inc. ADZS-BF527-EZLITE Reference Design 9
Analog Devices Inc. ADZS-BF527-EZLITE Reference Design 10
Analog Devices Inc. ADZS-BF527-EZLITE Reference Design 11
Analog Devices Inc. ADZS-BF527-EZLITE Reference Design 12
Analog Devices Inc. ADZS-BF527-EZLITE Reference Design 13
Analog Devices Inc. ADZS-BF527-EZLITE Reference Design 14
Analog Devices Inc. ADZS-BF527-EZLITE Reference Design 15
Analog Devices Inc. ADZS-BF527-EZLITE Reference Design 16
Analog Devices Inc. ADZS-BF527-EZLITE Reference Design 17
Analog Devices Inc. ADZS-BF527-EZLITE Reference Design 1
Analog Devices Inc. ADZS-BF527-EZLITE Reference Design 1
Analog Devices Inc. ADZS-BF527-EZLITE Reference Design 2
Analog Devices Inc. ADZS-BF527-EZLITE Reference Design 3
Analog Devices Inc. ADZS-BF527-EZLITE Reference Design 4
Analog Devices Inc. ADZS-BF527-EZLITE Reference Design 5
Analog Devices Inc. ADZS-BF527-EZLITE Reference Design 6
Analog Devices Inc. ADZS-BF527-EZLITE Reference Design 7
Analog Devices Inc. ADZS-BF527-EZLITE Reference Design 8
Analog Devices Inc. ADZS-BF527-EZLITE Reference Design 9
Analog Devices Inc. ADZS-BF527-EZLITE Reference Design 10
Analog Devices Inc. ADZS-BF527-EZLITE Reference Design 11
Analog Devices Inc. ADZS-BF527-EZLITE Reference Design 12
Analog Devices Inc. ADZS-BF527-EZLITE Reference Design 13
Analog Devices Inc. ADZS-BF527-EZLITE Reference Design 14
Analog Devices Inc. ADZS-BF527-EZLITE Reference Design 15
Analog Devices Inc. ADZS-BF527-EZLITE Reference Design 16
Analog Devices Inc. ADZS-BF527-EZLITE Reference Design 17

Applications:

Embedded System >

Application Processor

End Products:

AudioCommunications & NetworkingEnvironmentalAudio ProcessingVideo Processing

ECAD Model:

Description

It is a comprehensive development platform for the Analog Devices Blackfin family of processors. It includes a complete set of hardware and software tools to help developers quickly and easily create embedded applications. The ADZS-BF527-EZLITE includes a Blackfin processor, a development board, a JTAG emulator, and a suite of software tools. The processor is a 32-bit, low-power, high-performance Blackfin processor with a wide range of peripherals and features. The development board includes a variety of connectors and interfaces, including USB, Ethernet, and audio/video. The JTAG emulator provides a debugging interface for the processor and the software tools provide a comprehensive suite of development tools for creating and debugging applications. The ADZS-BF527-EZLITE is an ideal platform for developing embedded applications for the Blackfin family of processors.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Number of Pins
    0
  • Series
    Blackfin®
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    DSP
  • Base Part Number
    ADSP-BF527
  • Operating Supply Voltage
    7V
  • Interface
    Ethernet, SPI, UART, USB
  • Number of Bits
    32
  • Data Bus Width
    32b
  • Utilized IC / Part
    ADSP-BF527
  • Evaluation Kit
    Yes
  • Core Architecture
    Blackfin
  • Contents
    Board(s), Cable(s), LCD, Power Supply, Accessories
  • Board Type
    Evaluation Platform
  • Platform
    EZ-KIT Lite®
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES ADP1613ARMZ-R7 DC-DC Switching Boost, SEPIC Regulator, Adjustable, 2.5V-5.5Vin, 3.6V-20Vout, 2Aout, MSOP-81114RFQ
Analog Devices Inc.IC, STEP-DOWN DC/DC CONTROLLER, TSOT-690RFQ
Nexperia USA Inc.Nexperia 74LVC14AD, 118, , Hex Schmitt Trigger, Single Ended CMOS Inverter, 14-Pin SO2336BUY
Microchip TechnologyIC PWR SWITCH N-CHAN 1:1 8SOIC520RFQ
Nexperia USA Inc.IC INVERTER SCHMITT 6CH 14SO2394BUY
Analog Devices Inc.ANALOG DEVICES - ADM708SARZ - IC, SUPERVISOR, 2.93V, 8SOIC15240RFQ
Analog Devices Inc.Sar Analog To Digital Converter Adc, 12 Bit, 105Ksps, Lfcsp-16, Full Reel100BUY
C&KSWITCH SLIDE DIP SPST 25MA 24V2979RFQ