web counter

Analog Devices Inc. ADZS-BFAUDIO-EZEXTANALOG DEVICES ADZS-BFAUDIO-EZEXT EXT BOARD, FOR ADSP-BF533 EZ-KIT

Analog Devices Inc. ADZS-BFAUDIO-EZEXT Reference Design 16
Analog Devices Inc. ADZS-BFAUDIO-EZEXT Reference Design 1
Analog Devices Inc. ADZS-BFAUDIO-EZEXT Reference Design 2
Analog Devices Inc. ADZS-BFAUDIO-EZEXT Reference Design 3
Analog Devices Inc. ADZS-BFAUDIO-EZEXT Reference Design 4
Analog Devices Inc. ADZS-BFAUDIO-EZEXT Reference Design 5
Analog Devices Inc. ADZS-BFAUDIO-EZEXT Reference Design 6
Analog Devices Inc. ADZS-BFAUDIO-EZEXT Reference Design 7
Analog Devices Inc. ADZS-BFAUDIO-EZEXT Reference Design 8
Analog Devices Inc. ADZS-BFAUDIO-EZEXT Reference Design 9
Analog Devices Inc. ADZS-BFAUDIO-EZEXT Reference Design 10
Analog Devices Inc. ADZS-BFAUDIO-EZEXT Reference Design 11
Analog Devices Inc. ADZS-BFAUDIO-EZEXT Reference Design 12
Analog Devices Inc. ADZS-BFAUDIO-EZEXT Reference Design 13
Analog Devices Inc. ADZS-BFAUDIO-EZEXT Reference Design 14
Analog Devices Inc. ADZS-BFAUDIO-EZEXT Reference Design 15
Analog Devices Inc. ADZS-BFAUDIO-EZEXT Reference Design 16
Analog Devices Inc. ADZS-BFAUDIO-EZEXT Reference Design 1
Analog Devices Inc. ADZS-BFAUDIO-EZEXT Reference Design 1
Analog Devices Inc. ADZS-BFAUDIO-EZEXT Reference Design 2
Analog Devices Inc. ADZS-BFAUDIO-EZEXT Reference Design 3
Analog Devices Inc. ADZS-BFAUDIO-EZEXT Reference Design 4
Analog Devices Inc. ADZS-BFAUDIO-EZEXT Reference Design 5
Analog Devices Inc. ADZS-BFAUDIO-EZEXT Reference Design 6
Analog Devices Inc. ADZS-BFAUDIO-EZEXT Reference Design 7
Analog Devices Inc. ADZS-BFAUDIO-EZEXT Reference Design 8
Analog Devices Inc. ADZS-BFAUDIO-EZEXT Reference Design 9
Analog Devices Inc. ADZS-BFAUDIO-EZEXT Reference Design 10
Analog Devices Inc. ADZS-BFAUDIO-EZEXT Reference Design 11
Analog Devices Inc. ADZS-BFAUDIO-EZEXT Reference Design 12
Analog Devices Inc. ADZS-BFAUDIO-EZEXT Reference Design 13
Analog Devices Inc. ADZS-BFAUDIO-EZEXT Reference Design 14
Analog Devices Inc. ADZS-BFAUDIO-EZEXT Reference Design 15
Analog Devices Inc. ADZS-BFAUDIO-EZEXT Reference Design 16

Applications:

Embedded System >

Application Processor

End Products:

AudioCommunications & NetworkingEnvironmentalAudio ProcessingVideo Processing

ECAD Model:

Description

EZ-Extender Daughter Board is a daughter board for the EZ-KIT Lite Evaluation System based on Blackfin Digital Signal Processors (DSPs). It provides an easy way to evaluate the audio capabilities of the Blackfin DSPs. The board includes a stereo audio codec, a microphone pre-amplifier, a headphone amplifier, and a line-level output amplifier. It also includes a 3.5mm stereo jack for connecting headphones or line-level audio devices. The board is designed to be used with the ADSP-BF533/ADSP-BF537/ADSP-BF561 EZ-KIT Lite Evaluation System. It provides a convenient way to evaluate the audio capabilities of the Blackfin DSPs. The board includes a stereo audio codec, a microphone pre-amplifier, a headphone amplifier, and a line-level output amplifier. It also includes a 3.5mm stereo jack for connecting headphones or line-level audio devices. The board is designed to be used with the ADSP-BF533/ADSP-BF537/ADSP-BF561 EZ-KIT Lite Evaluation System. It provides a convenient way to evaluate the audio capabilities of the Blackfin DSPs. The board includes a stereo audio codec, a microphone pre-amplifier, a headphone amplifier, and a line-level output amplifier. It also includes a 3.5mm stereo jack for connecting headphones or line-level audio devices. The board is designed to be used with the ADSP-BF533/ADSP-BF537/ADSP-BF561 EZ-KIT Lite Evaluation System. It provides a convenient way to evaluate the audio capabilities of the Blackfin DSPs. The board includes a stereo audio codec, a microphone pre-amplifier, a headphone amplifier, and a line-level output amplifier. It also includes a 3.5mm stereo jack for connecting headphones or line-level

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Number of Pins
    0
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Interface
    I2S
  • Accessory Type
    DSP
  • Core Architecture
    Blackfin
  • RoHS Status
    ROHS3 Compliant
  • REACH SVHC
    No SVHC
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES ADAV801ASTZ Audio Codec, Stereo, 2, 2, -40 C, 85 C, 192 kSPS2BUY
Texas InstrumentsTEXAS INSTRUMENTS SN74LVC257APWR2I/P QUAD DATA SELECTOR/MUX TSSOP-161013RFQ
Analog Devices Inc.Op Amp Quad GP R-R I/O 5.5V 14-Pin TSSOP T/R2500RFQ
Analog Devices Inc.ANALOG DEVICES AD8608ARUZOperational Amplifier, Quad, 10 MHz, 4 Amplifier, 5 V/s, 2.7V to 5.5V, TSSOP, 14 Pins2787RFQ