web counter

Analog Devices Inc. ADZS-BF518F-EZLITEEvaluation Boards For The ADSPBF512/F, BF514/F, BF516/F, BF518/F Blackfin Processors

Analog Devices Inc. ADZS-BF518F-EZLITE Reference Design 1
Analog Devices Inc. ADZS-BF518F-EZLITE Reference Design 1
Analog Devices Inc. ADZS-BF518F-EZLITE Reference Design 1
Analog Devices Inc. ADZS-BF518F-EZLITE Reference Design 1

Applications:

Embedded System >

Application Processor

End Products:

AudioCommunications & NetworkingEnvironmentalAudio ProcessingVideo Processing

ECAD Model:

Description

The Analog Devices ADZS-BF518F-EZLITE is an evaluation system based on Blackfin Digital Signal Processors (DSPs), Audio/Video Processors (AVPs) and Microcontrollers (MCUs) from Analog Devices. It is designed to provide a comprehensive development platform for embedded applications. The ADZS-BF518F-EZLITE includes a BF518F EZ-Kit Lite board, a power supply, a USB cable, and a CD-ROM with software and documentation. The BF518F EZ-Kit Lite board features a BF518F processor, a JTAG emulator, a serial port, a USB port, an Ethernet port, and a variety of other peripherals. The board also includes a variety of software development tools, including a C/C++ compiler, an assembler, a linker, and a debugger. The ADZS-BF518F-EZLITE is an ideal platform for developing embedded applications for audio/video processing, digital signal processing, and microcontroller applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    LAST TIME BUY (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Mounting Type
    Fixed
  • Number of Pins
    0
  • Series
    Blackfin®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    DSP
  • Operating Supply Voltage
    5V
  • Interface
    Ethernet, SPI, UART, USB
  • Number of Bits
    32
  • Data Bus Width
    32b
  • Utilized IC / Part
    BF512F/14F/16F/18F
  • Evaluation Kit
    Yes
  • Core Architecture
    Blackfin
  • Contents
    Board(s), Cable(s), Power Supply, Accessories, Stand Alone Debug Agent Programmer
  • Board Type
    Evaluation Platform
  • Platform
    EZ-KIT Lite®
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC, STEP-DOWN DC/DC CONTROLLER, TSOT-690RFQ
Analog Devices Inc.ANALOG DEVICES AD5258BRMZ10Non Volatile Digital Potentiometer, 10 kohm, Single, I2C, Serial, Linear,30%, 2.7 V112BUY
Nexperia USA Inc.Nexperia 74LVC14AD, 118, , Hex Schmitt Trigger, Single Ended CMOS Inverter, 14-Pin SO2336BUY
Nexperia USA Inc.IC INVERTER SCHMITT 6CH 14SO2394BUY
Analog Devices Inc.ANALOG DEVICES - ADM708SARZ - IC, SUPERVISOR, 2.93V, 8SOIC15240RFQ
Texas InstrumentsIC TRANSCEIVER 1/1 48LQFP0RFQ
Analog Devices Inc.IC REG LINEAR 1.8V 500MA 8MSOP10RFQ
Texas InstrumentsIC GATE NAND 1CH 2-INP SOT23-520RFQ
Nidec Copal ElectronicsSWITCH ROTARY DIP OCTAL 100MA 5V678RFQ