web counter

Analog Devices Inc. ADZS-BFAV-EZEXTBOARD DAUGHT ADSP-BF533,37,61KIT

Analog Devices Inc. ADZS-BFAV-EZEXT Reference Design 14
Analog Devices Inc. ADZS-BFAV-EZEXT Reference Design 1
Analog Devices Inc. ADZS-BFAV-EZEXT Reference Design 2
Analog Devices Inc. ADZS-BFAV-EZEXT Reference Design 3
Analog Devices Inc. ADZS-BFAV-EZEXT Reference Design 4
Analog Devices Inc. ADZS-BFAV-EZEXT Reference Design 5
Analog Devices Inc. ADZS-BFAV-EZEXT Reference Design 6
Analog Devices Inc. ADZS-BFAV-EZEXT Reference Design 7
Analog Devices Inc. ADZS-BFAV-EZEXT Reference Design 8
Analog Devices Inc. ADZS-BFAV-EZEXT Reference Design 9
Analog Devices Inc. ADZS-BFAV-EZEXT Reference Design 10
Analog Devices Inc. ADZS-BFAV-EZEXT Reference Design 11
Analog Devices Inc. ADZS-BFAV-EZEXT Reference Design 12
Analog Devices Inc. ADZS-BFAV-EZEXT Reference Design 13
Analog Devices Inc. ADZS-BFAV-EZEXT Reference Design 14
Analog Devices Inc. ADZS-BFAV-EZEXT Reference Design 1
Analog Devices Inc. ADZS-BFAV-EZEXT Reference Design 1
Analog Devices Inc. ADZS-BFAV-EZEXT Reference Design 2
Analog Devices Inc. ADZS-BFAV-EZEXT Reference Design 3
Analog Devices Inc. ADZS-BFAV-EZEXT Reference Design 4
Analog Devices Inc. ADZS-BFAV-EZEXT Reference Design 5
Analog Devices Inc. ADZS-BFAV-EZEXT Reference Design 6
Analog Devices Inc. ADZS-BFAV-EZEXT Reference Design 7
Analog Devices Inc. ADZS-BFAV-EZEXT Reference Design 8
Analog Devices Inc. ADZS-BFAV-EZEXT Reference Design 9
Analog Devices Inc. ADZS-BFAV-EZEXT Reference Design 10
Analog Devices Inc. ADZS-BFAV-EZEXT Reference Design 11
Analog Devices Inc. ADZS-BFAV-EZEXT Reference Design 12
Analog Devices Inc. ADZS-BFAV-EZEXT Reference Design 13
Analog Devices Inc. ADZS-BFAV-EZEXT Reference Design 14

Applications:

Embedded System >

Application Processor

End Products:

AudioCommunications & NetworkingEnvironmentalAudio ProcessingVideo Processing

ECAD Model:

Description

This Video (A/V) EZ-Extender Daughter Board is a daughter board for the ADSP-BF533/ADSP-BF537/ADSP-BF561 EZ-KIT Lite Evaluation System. It provides a comprehensive set of audio/video (A/V) interfaces for the Blackfin DSPs. The board includes a variety of audio and video connectors, including S-Video, composite video, stereo audio, and microphone inputs. It also includes a USB 2.0 port for connecting to a PC. The board is designed to be used with the ADSP-BF533/ADSP-BF537/ADSP-BF561 EZ-KIT Lite Evaluation System, and provides a convenient way to evaluate the audio/video capabilities of the Blackfin DSPs. The board is also compatible with the ADSP-BF533/ADSP-BF537/ADSP-BF561 EZ-KIT Lite Evaluation System, and can be used to develop and evaluate audio/video applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Number of Pins
    0
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    5V
  • Accessory Type
    DSP
  • Data Bus Width
    32b
  • Core Architecture
    Blackfin
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.VOLTAGE REFERENCE, 1.2V1240RFQ
Texas Instruments8149BUY
Analog Devices Inc.ANALOG DEVICES - AD8606ARZ - Operational Amplifier, Dual, 2 Amplifier, 10 MHz, 5 V/µs, 2.7V to 5.5V, SOIC, 8 Pins13758RFQ
Texas InstrumentsIC GATE OR 1CH 2-INP SOT23-53256RFQ