Analog Devices Inc. ADZS-BF538F-EZLITEEZ-KIT LITE ADSP-BF538 EVAL BRD
It from Analog Devices is a comprehensive development platform for embedded applications. It includes a BF538F EZ-KIT Lite board, a USB cable, a power supply, and a CD-ROM with software and documentation. The BF538F EZ-KIT Lite board is a low-cost, low-power, high-performance development platform for embedded applications. It features a BF538F Blackfin DSP, an AVP, and an MCU. The BF538F EZ-KIT Lite board also includes a variety of peripherals, such as an LCD display, a serial port, a USB port, an Ethernet port, and a JTAG port. The board also includes a variety of on-board memory, including SDRAM, Flash, and SRAM. The BF538F EZ-KIT Lite board is designed to be used with the VisualDSP++ development environment, which provides a comprehensive set of tools for developing, debugging, and optimizing embedded applications. The BF538F EZ-KIT Lite board is an ideal platform for developing embedded applications for a variety of applications, including audio/video processing, communications, and control.
- TypeParameter
- Mounting TypeFixed
- Number of Pins0
- SeriesBlackfin®
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeDSP
- Base Part NumberADSP-BF538
- Operating Supply Voltage7V
- InterfaceSPI, UART, USB
- Number of Bits32
- Core ProcessorBlackfin®
- Data Bus Width32b
- Utilized IC / PartADSP-BF538
- Evaluation KitYes
- Core ArchitectureBlackfin
- ContentsBoard(s), Cable(s), Power Supply, Accessories
- Board TypeEvaluation Platform
- PlatformEZ-KIT Lite®
- REACH SVHCNo SVHC
- RoHS StatusNon-RoHS Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | OP Amp Single GP R-R O/P ±18V/36V 8-Pin SOIC N T/R | 2145 | RFQ | |
| NXP USA Inc. | CAN 1Mbps Sleep/Standby 5V Automotive 14-Pin SO T/R | 0 | BUY | |
| Nexperia USA Inc. | IC INVERTER SCHMITT 6CH 14SO | 2394 | BUY | |
| C&K | SWITCH SLIDE DIP SPST 25MA 24V | 2979 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - AD820ARZ - Operational Amplifier, Single, 1 Amplifier, 1.9 MHz, 3 V/µs, 5V to 36V, SOIC, 8 Pins | 0 | RFQ |


Product
Brand
Articles
Tools