web counter

Analog Devices Inc. ADZS-21489-EZBRDANALOG DEVICES ADZS-21489-EZBRDADSP-21489, SPI, UART, EVAL BOARD

Analog Devices Inc. ADZS-21489-EZBRD Reference Design 19
Analog Devices Inc. ADZS-21489-EZBRD Reference Design 1
Analog Devices Inc. ADZS-21489-EZBRD Reference Design 2
Analog Devices Inc. ADZS-21489-EZBRD Reference Design 3
Analog Devices Inc. ADZS-21489-EZBRD Reference Design 4
Analog Devices Inc. ADZS-21489-EZBRD Reference Design 5
Analog Devices Inc. ADZS-21489-EZBRD Reference Design 6
Analog Devices Inc. ADZS-21489-EZBRD Reference Design 7
Analog Devices Inc. ADZS-21489-EZBRD Reference Design 8
Analog Devices Inc. ADZS-21489-EZBRD Reference Design 9
Analog Devices Inc. ADZS-21489-EZBRD Reference Design 10
Analog Devices Inc. ADZS-21489-EZBRD Reference Design 11
Analog Devices Inc. ADZS-21489-EZBRD Reference Design 12
Analog Devices Inc. ADZS-21489-EZBRD Reference Design 13
Analog Devices Inc. ADZS-21489-EZBRD Reference Design 14
Analog Devices Inc. ADZS-21489-EZBRD Reference Design 15
Analog Devices Inc. ADZS-21489-EZBRD Reference Design 16
Analog Devices Inc. ADZS-21489-EZBRD Reference Design 17
Analog Devices Inc. ADZS-21489-EZBRD Reference Design 18
Analog Devices Inc. ADZS-21489-EZBRD Reference Design 19
Analog Devices Inc. ADZS-21489-EZBRD Reference Design 1
Analog Devices Inc. ADZS-21489-EZBRD Reference Design 1
Analog Devices Inc. ADZS-21489-EZBRD Reference Design 2
Analog Devices Inc. ADZS-21489-EZBRD Reference Design 3
Analog Devices Inc. ADZS-21489-EZBRD Reference Design 4
Analog Devices Inc. ADZS-21489-EZBRD Reference Design 5
Analog Devices Inc. ADZS-21489-EZBRD Reference Design 6
Analog Devices Inc. ADZS-21489-EZBRD Reference Design 7
Analog Devices Inc. ADZS-21489-EZBRD Reference Design 8
Analog Devices Inc. ADZS-21489-EZBRD Reference Design 9
Analog Devices Inc. ADZS-21489-EZBRD Reference Design 10
Analog Devices Inc. ADZS-21489-EZBRD Reference Design 11
Analog Devices Inc. ADZS-21489-EZBRD Reference Design 12
Analog Devices Inc. ADZS-21489-EZBRD Reference Design 13
Analog Devices Inc. ADZS-21489-EZBRD Reference Design 14
Analog Devices Inc. ADZS-21489-EZBRD Reference Design 15
Analog Devices Inc. ADZS-21489-EZBRD Reference Design 16
Analog Devices Inc. ADZS-21489-EZBRD Reference Design 17
Analog Devices Inc. ADZS-21489-EZBRD Reference Design 18
Analog Devices Inc. ADZS-21489-EZBRD Reference Design 19

Applications:

Embedded System >

Application Processor

End Products:

AudioEnvironmentalAudio Processing

ECAD Model:

Description

The Analog Devices ADZS-21489-EZBRD is an evaluation system based on the ADSP-21489 SHARC Digital Signal Processors (DSPs), Audio/Voice/Speech Processors (AVSPs) and ARM Cortex-A5 Processors. It is designed to provide a comprehensive platform for developing and testing applications that require high-performance signal processing. The board features a wide range of peripherals, including audio and video interfaces, Ethernet, USB, and serial ports. It also includes a variety of development tools, such as an integrated debugger, a C/C++ compiler, and a graphical user interface. The ADZS-21489-EZBRD is an ideal platform for developing applications in the fields of audio, video, communications, and control.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Number of Pins
    0
  • Memory Types
    SDRAM, SRAM
  • Packaging
    Bulk
  • Series
    SHARC®
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    DSP
  • Base Part Number
    ADSP-21489
  • Operating Supply Voltage
    5V
  • Interface
    RS-232, SPI, USB
  • Number of Bits
    32
  • Data Bus Width
    32b
  • Utilized IC / Part
    ADSP-21489
  • Evaluation Kit
    Yes
  • Core Architecture
    SHARC
  • Contents
    Board(s), Cable(s), Power Supply, Accessories
  • Board Type
    Evaluation Platform
  • Platform
    EZ-Board™
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES ADM1085AKSZ-REEL7Sequencer, 2.25V-3.6Vin, SC-70-621RFQ
Analog Devices Inc.IC, STEP-DOWN DC/DC CONTROLLER, TSOT-690RFQ
Nexperia USA Inc.Nexperia 74LVC14AD, 118, , Hex Schmitt Trigger, Single Ended CMOS Inverter, 14-Pin SO2336BUY
Analog Devices Inc.IC REG LIN POS ADJ 150MA TSOT51618RFQ
Nexperia USA Inc.IC INVERTER SCHMITT 6CH 14SO2394BUY
ISSI, Integrated Silicon Solution IncIC SRAM 16M PARALLEL 48TSOP I75RFQ
Analog Devices Inc.TRANSCEIVER, 3.3V, 460KBPS, 16SOIC9300RFQ
Nidec Copal ElectronicsSWITCH ROTARY DIP OCTAL 100MA 5V678RFQ