web counter

NXP USA Inc. MPC5748G-LCEVBNXP MPC5748G-LCEVB DEV BOARD, MPC5748G POWER ARCH MCUNew

NXP USA Inc. MPC5748G-LCEVB Reference Design 19
NXP USA Inc. MPC5748G-LCEVB Reference Design 1
NXP USA Inc. MPC5748G-LCEVB Reference Design 2
NXP USA Inc. MPC5748G-LCEVB Reference Design 3
NXP USA Inc. MPC5748G-LCEVB Reference Design 4
NXP USA Inc. MPC5748G-LCEVB Reference Design 5
NXP USA Inc. MPC5748G-LCEVB Reference Design 6
NXP USA Inc. MPC5748G-LCEVB Reference Design 7
NXP USA Inc. MPC5748G-LCEVB Reference Design 8
NXP USA Inc. MPC5748G-LCEVB Reference Design 9
NXP USA Inc. MPC5748G-LCEVB Reference Design 10
NXP USA Inc. MPC5748G-LCEVB Reference Design 11
NXP USA Inc. MPC5748G-LCEVB Reference Design 12
NXP USA Inc. MPC5748G-LCEVB Reference Design 13
NXP USA Inc. MPC5748G-LCEVB Reference Design 14
NXP USA Inc. MPC5748G-LCEVB Reference Design 15
NXP USA Inc. MPC5748G-LCEVB Reference Design 16
NXP USA Inc. MPC5748G-LCEVB Reference Design 17
NXP USA Inc. MPC5748G-LCEVB Reference Design 18
NXP USA Inc. MPC5748G-LCEVB Reference Design 19
NXP USA Inc. MPC5748G-LCEVB Reference Design 1
NXP USA Inc. MPC5748G-LCEVB Reference Design 1
NXP USA Inc. MPC5748G-LCEVB Reference Design 2
NXP USA Inc. MPC5748G-LCEVB Reference Design 3
NXP USA Inc. MPC5748G-LCEVB Reference Design 4
NXP USA Inc. MPC5748G-LCEVB Reference Design 5
NXP USA Inc. MPC5748G-LCEVB Reference Design 6
NXP USA Inc. MPC5748G-LCEVB Reference Design 7
NXP USA Inc. MPC5748G-LCEVB Reference Design 8
NXP USA Inc. MPC5748G-LCEVB Reference Design 9
NXP USA Inc. MPC5748G-LCEVB Reference Design 10
NXP USA Inc. MPC5748G-LCEVB Reference Design 11
NXP USA Inc. MPC5748G-LCEVB Reference Design 12
NXP USA Inc. MPC5748G-LCEVB Reference Design 13
NXP USA Inc. MPC5748G-LCEVB Reference Design 14
NXP USA Inc. MPC5748G-LCEVB Reference Design 15
NXP USA Inc. MPC5748G-LCEVB Reference Design 16
NXP USA Inc. MPC5748G-LCEVB Reference Design 17
NXP USA Inc. MPC5748G-LCEVB Reference Design 18
NXP USA Inc. MPC5748G-LCEVB Reference Design 19

Applications:

Embedded System >

Microcontroller

End Products:

AutomotiveAutomotive Gateway

ECAD Model:

Description

The NXP Semiconductors MPC5748G-LCEVB, MPC5748G Evaluation Board is a powerful and versatile development platform designed for secure gateway, automotive, and transportation applications. It is based on the MPC5748G microcontroller, which features a high-performance 32-bit Power Architecture core, advanced security features, and a wide range of integrated peripherals. The board includes a variety of interfaces, including Ethernet, CAN, USB, and UART, as well as a range of analog and digital I/O. It also includes a range of software development tools, including a debugger, compiler, and IDE, making it easy to develop and debug applications. The board is ideal for developing secure gateway, automotive, and transportation applications, and is suitable for a wide range of applications.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Mounting Type
    Fixed
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    e200
  • Utilized IC / Part
    MPC5748G
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC GATE AND 1CH 2-INP 5SOT8000RFQ
Texas InstrumentsIC GATE AND 1CH 2-INP SC70-56000RFQ
Texas InstrumentsLogic Gates Single 2-Input Pos AND Gate6880BUY
Texas InstrumentsAND Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R3511BUY
Texas InstrumentsPROTOTYPE0RFQ
Texas InstrumentsAND Gate 1-Element 2-IN CMOS 6-Pin SON T/R4517BUY
Texas InstrumentsIC GATE AND 1CH 2-INP SOT23-588500RFQ