web counter

STMicroelectronics SPC582B-DISDISCOVERY KIT FOR SPC582 B LINE

STMicroelectronics SPC582B-DIS Reference Design 6
STMicroelectronics SPC582B-DIS Reference Design 1
STMicroelectronics SPC582B-DIS Reference Design 2
STMicroelectronics SPC582B-DIS Reference Design 3
STMicroelectronics SPC582B-DIS Reference Design 4
STMicroelectronics SPC582B-DIS Reference Design 5
STMicroelectronics SPC582B-DIS Reference Design 6
STMicroelectronics SPC582B-DIS Reference Design 1
STMicroelectronics SPC582B-DIS Reference Design 1
STMicroelectronics SPC582B-DIS Reference Design 2
STMicroelectronics SPC582B-DIS Reference Design 3
STMicroelectronics SPC582B-DIS Reference Design 4
STMicroelectronics SPC582B-DIS Reference Design 5
STMicroelectronics SPC582B-DIS Reference Design 6

Applications:

Embedded System >

Microcontroller

End Products:

AutomotiveAutomotive - Body ElectronicsAutomotive GatewayIndustrial Applications

ECAD Model:

Description

The STMicroelectronics SPC582B-DIS Discovery Kit is a comprehensive development platform for the SPC582B Line Power Architecture MCUs. It is designed for automotive and transportation applications, providing a wide range of features and capabilities to help developers create efficient and reliable solutions. The kit includes a range of hardware components, including a SPC582B MCU, a power supply, a debugger, and a range of peripherals. It also includes a range of software tools, such as a C compiler, an integrated development environment, and a range of example projects. The kit is designed to help developers quickly and easily develop and test their applications, and provides a comprehensive platform for creating reliable and efficient solutions for automotive and transportation applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Base Part Number
    SPC582
  • Utilized IC / Part
    SPC582B
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    Discovery
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
FTDI, Future Technology Devices International LtdIC USB HS DUAL UART/FIFO 64-LQFP11RFQ
Texas InstrumentsIC TRNSLTR BIDIRECTIONAL SC70-611982RFQ
STMicroelectronicsIC REG LINEAR 3.3V 500MA 6DFN3000BUY
STMicroelectronicsIC MPU RESET CIRC 2.63V SOT-1430BUY
Texas InstrumentsSingle-Bit Dual-Supply Bus Transceiver with Configurable Voltage-Level Shifting and 3-State Outputs 6-SC70 -40 to 851091BUY
STMicroelectronics1109BUY
Texas InstrumentsPROTOTYPE0RFQ
Texas InstrumentsIC, 2BIT BUS TRANSCEIVER, SSOP-830000RFQ
Texas InstrumentsBUS TRANSCEIVER, 74LVC1T45, SC-70-60RFQ
Texas InstrumentsIC BUS TRANSCVR TRI-ST SC70-6229BUY
STMicroelectronicsSTMICROELECTRONICS - LD1117S50TR - Fixed LDO Voltage Regulator, 6.5V to 15V, 1.1V Dropout, 5Vout, 800mAout, SOT-223-345000RFQ
Texas InstrumentsIC TRNSLTR BIDIRECTIONAL SC70-6173875BUY
Load more