web counter

NXP USA Inc. TWR-VF65GS10-KITNXP TWR-VF65GS10-KIT Development Kit Tower System, Vybrid, Cortex-M4, Cortex-A5

NXP USA Inc. TWR-VF65GS10-KIT Reference Design 2
NXP USA Inc. TWR-VF65GS10-KIT Reference Design 1
NXP USA Inc. TWR-VF65GS10-KIT Reference Design 2
NXP USA Inc. TWR-VF65GS10-KIT Reference Design 1
NXP USA Inc. TWR-VF65GS10-KIT Reference Design 1
NXP USA Inc. TWR-VF65GS10-KIT Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

IndustrialIndustrial Applications

ECAD Model:

Description

The NXP Semiconductors TWR-VF65GS10-KIT is an embedded system designed for hybrid controller solutions based on ARM Cortex-A5 and Cortex-M4 processors. It is an industrial grade system that comes with the ARM DS-5 toolchain, allowing for easy development and debugging of applications. The kit includes a tower system module, a base board, and a power supply. The tower system module features a NXP Vybrid VF65GS10 processor, 512MB DDR3 RAM, 4GB eMMC Flash, and a variety of I/O interfaces. The base board provides a range of expansion options, including Ethernet, USB, CAN, and UART. The kit also includes a power supply and a variety of software packages, such as the NXP MCUXpresso IDE, the ARM DS-5 toolchain, and the NXP MCUXpresso SDK. The TWR-VF65GS10-KIT is an ideal solution for industrial applications that require a powerful, reliable, and cost-effective embedded system.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    11 Weeks
  • Mounting Type
    Fixed
  • Series
    Vybrid
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-A5, Cortex®-M4
  • Utilized IC / Part
    VF6xx
  • Contents
    Board(s), Cable(s)
  • Board Type
    Evaluation Platform
  • Platform
    Tower System
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
NXP SemiconductorsMCU 32-bit ARM Cortex M4 RISC 128KB Flash 1.8V/2.5V/3.3V 32-Pin QFN EP Each0RFQ
DiodesMultiplexer Switch ICs Bus Switch 3V QSOP-16 T&R 2.5K757500BUY
ROHM SemiconductorIC REG CONV DDR BUS 1OUT 8MSOP6000RFQ
NXP USA Inc.NXP - MK20DX128VFM5 - MCU, 32BIT, CORTEX-M4, 50MHZ, QFN-320RFQ
Microchip TechnologyMICREL SEMICONDUCTOR MIC2026-1YM.Power Distribution Switch, Current Limited, High Side, Active High, 2 Outputs, 5.5V, 0.9A, SOIC-8570RFQ
Microchip TechnologyIC PW DIST SW DUAL 8SOIC2500RFQ
Diodes IncorporatedIC 2:1 MUX/DEMUX BUS SW 16-QSOP0RFQ
Diodes IncorporatedIC QUAD 2-1 BUS SW 16-QSOP30BUY
Bourns Inc.BOURNS 7914J-1-000E Tactile Switch, Non Illuminated, 16 V, 100 mA, 300 gf, Solder, 7914 Series979RFQ