Microchip Technology ADM00333MICROCHIP ADM00333 PIC18F87J72, RTC, LCD, EVAL BOARD
The Microchip Technology ADM00333-ADM00333, ADM00333, PIC18F87J72 Evaluation Board is a comprehensive development and evaluation platform for applications based on the PIC18F87J72 device. It is designed for use in industrial control, automotive, and communications applications. The board features a wide range of peripherals, including a USB 2.0 interface, an LCD display, an SD card slot, and a CAN bus interface. It also includes a PICkit 3 programmer/debugger, allowing users to quickly and easily program and debug their applications. The board is also compatible with the MPLAB X Integrated Development Environment, providing a powerful and intuitive development environment. With its comprehensive feature set, the ADM00333-ADM00333, ADM00333, PIC18F87J72 Evaluation Board is an ideal platform for developing and evaluating applications based on the PIC18F87J72 device.
- TypeParameter
- Factory Lead Time14 Weeks
- MountCable
- SeriesPICtail™
- Published2010
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypePower Management
- FunctionEnergy/Power Meter
- Operating Supply Voltage9V
- InterfaceUSB
- Number of Bits8
- Data Bus Width24b
- Utilized IC / PartPIC18F87J72
- Supplied ContentsBoard(s), Cable(s)
- Evaluation KitYes
- Core ArchitecturePIC
- EmbeddedYes, MCU, 8-Bit
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC DAC 14BIT 800MSPS 100TQFP | 6 | RFQ | |
| Analog Devices Inc. | IC DAC 14BIT 800MSPS 100TQFP | 306 | BUY |


Product
Brand
Articles
Tools