web counter

Microchip Technology MXSIGDMBOARD DEMO PICTAIL MIXED SIGNAL

Microchip Technology MXSIGDM Reference Design 2
Microchip Technology MXSIGDM Reference Design 1
Microchip Technology MXSIGDM Reference Design 2
Microchip Technology MXSIGDM Reference Design 1
Microchip Technology MXSIGDM Reference Design 1
Microchip Technology MXSIGDM Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

IndustrialIndustrial Applications

ECAD Model:

Description

The Microchip Technology MXSIGDM-MXSIGDM Mixed Signal PICtail Demo Board is an industrial control board designed to help engineers quickly and easily evaluate and develop applications using Microchip’s 8-bit PIC microcontrollers. The board features a wide range of analog and digital peripherals, including a 12-bit ADC, a 10-bit DAC, a temperature sensor, a voltage reference, and a PWM module. It also includes a PICtail Plus connector for connecting to a PICtail daughter board, allowing for further expansion and customization. The board is ideal for applications such as motor control, power management, and industrial automation.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    13 Weeks
  • Series
    PICtail™
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    DAC
  • Operating Supply Voltage
    9V
  • Number of Bits
    8
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Core Architecture
    PIC
  • Primary Attributes
    3 ADCs, 3 DACs, 2 Voltage References, 5V LDO
  • Embedded
    Yes, MCU, 8-Bit
  • Secondary Attributes
    DIP Switches, 2 LEDs, PIC16F767
  • Radiation Hardening
    No
  • RoHS Status
    Non-RoHS Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining