NXP USA Inc. TWR-K70F120M-KITNXP TWR-K70F120M-KIT KINETIS K70, TOWER SYSTEM KIT
It is a complete development platform that includes a Kinetis K70 MCU module, a Tower System module, and a Tower System baseboard. The Kinetis K70 MCU module is a high-performance, low-power, 32-bit ARM Cortex-M4 MCU with a wide range of peripherals and features. It is designed for industrial automation, motor control, and power management applications. The Tower System module provides a comprehensive set of peripherals and features, including Ethernet, USB, CAN, and LCD. The Tower System baseboard provides a complete development platform with a wide range of I/O, including Ethernet, USB, CAN, and LCD. The TWR-K70F120M-KIT is an ideal platform for developing applications for industrial automation, motor control, and power management. It provides a comprehensive set of features and peripherals, including Ethernet, USB, CAN, and LCD, and is designed to help developers quickly and easily develop their applications.
- TypeParameter
- Mounting TypeFixed
- SeriesKinetis
- Published2011
- Part StatusDiscontinued
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Core ProcessorARM® Cortex®-M4
- Utilized IC / PartK70
- ContentsBoard(s), Cable(s)
- Board TypeEvaluation Platform
- PlatformTower System
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Linear Technology/Analog Devices | IC REG CONV DDR 2OUT 24TSSOP | 1000 | BUY | |
| Nexperia USA Inc. | IC BUFFER NON-INVERT 5.5V 14SO | 5309 | RFQ | |
| Diodes Incorporated | IC BUFFER NON-INVERTING 14SO | 20000 | BUY | |
| Nexperia USA Inc. | IC BUFFER NON-INVERT 5.5V 14SO | 57500 | BUY | |
| NXP USA Inc. | 8-bit Microcontrollers - MCU 9S08JM60 44LQFP FG | 2500 | RFQ | |
| Microchip Technology | MICREL SEMICONDUCTOR MIC2026-1YM.Power Distribution Switch, Current Limited, High Side, Active High, 2 Outputs, 5.5V, 0.9A, SOIC-8 | 570 | RFQ |


Product
Brand
Articles
Tools