web counter

NXP USA Inc. TWR-K70F120MNXP TWR-K70F120M Tower System Module, Kinetis K70, OSBDM, Graphical LCD Controller, USB 2.0 HS Controller

NXP USA Inc. TWR-K70F120M Reference Design 2
NXP USA Inc. TWR-K70F120M Reference Design 1
NXP USA Inc. TWR-K70F120M Reference Design 2
NXP USA Inc. TWR-K70F120M Reference Design 1
NXP USA Inc. TWR-K70F120M Reference Design 1
NXP USA Inc. TWR-K70F120M Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

IndustrialIndustrial Applications

ECAD Model:

Description

It is a complete, ready-to-use system that includes a Kinetis K70 MCU, a Tower System baseboard, and a range of expansion boards. The TWR-K70F120M is designed to provide a low-cost, high-performance platform for developing and evaluating Kinetis K70 MCU-based applications. It features a 120 MHz ARM Cortex-M4 core, up to 1 MB of Flash memory, and up to 256 KB of SRAM. It also includes a range of peripherals, including Ethernet, USB, CAN, and LCD. The TWR-K70F120M is ideal for applications such as industrial automation, motor control, and digital power. It is also suitable for a wide range of other applications, including medical, consumer, and automotive.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Mounting Type
    Fixed
  • Series
    Kinetis
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M4
  • Utilized IC / Part
    K70
  • Contents
    Board(s), Cable(s)
  • Board Type
    Evaluation Platform
  • Platform
    Tower System
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Linear Technology/Analog DevicesIC REG CONV DDR 2OUT 24TSSOP1000BUY
Nexperia USA Inc.IC BUFFER NON-INVERT 5.5V 14SO5309RFQ
Nexperia USA Inc.NEXPERIA - 74HCT125PW,118 - BUFFER/DRIVER, NON-INV, 3-STATE, TSSOP142113RFQ
Diodes IncorporatedIC BUFFER NON-INVERTING 14SO20000BUY
Texas InstrumentsIC INVERTER 6CH 6-INP 14TSSOP6379RFQ
Nexperia USA Inc.IC BUFFER NON-INVERT 5.5V 14SO57500BUY
Microchip TechnologyMICREL SEMICONDUCTOR MIC2026-1YM.Power Distribution Switch, Current Limited, High Side, Active High, 2 Outputs, 5.5V, 0.9A, SOIC-8570RFQ
NXP USA Inc.8-bit Microcontrollers - MCU 9S08JM60 44LQFP FG2500RFQ
Diodes IncorporatedIC BUFFER NON-INVERTING 14TSSOP3335BUY