web counter

STMicroelectronics SPC560B64A100SDaughter Cards & OEM Boards Socketed Mini Mod SPC560B/C QFP100

Applications:

Embedded System >

Microcontroller

End Products:

AutomotiveAutomotive - Body Electronics

ECAD Model:

Description

The STMicroelectronics SPC560B64A100S-S is a daughter/adapter board for the SPC560B40L3, SPC560C40L3, SPC560B50L3 and SPC560C50L3 SPC560 series MCU devices. It is designed to fit the QFP100 package and is automotive and transportation grade. It provides a convenient way to connect the MCU to other components and peripherals, and is ideal for prototyping and development. The board features a power supply, reset button, and a variety of connectors for connecting to external components. It also includes a debug port for programming and debugging the MCU.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    e200
  • Utilized IC / Part
    SPC560B
  • Evaluation Kit
    Yes
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC TRANSCEIVER FULL 3/5 28SSOP1000RFQ