web counter

STMicroelectronics SPC560BADPT144SDaughter Cards & OEM Boards Socketed Mini Mod SPC5608B QFP144

STMicroelectronics SPC560BADPT144S Reference Design 2
STMicroelectronics SPC560BADPT144S Reference Design 1
STMicroelectronics SPC560BADPT144S Reference Design 2
STMicroelectronics SPC560BADPT144S Reference Design 1
STMicroelectronics SPC560BADPT144S Reference Design 1
STMicroelectronics SPC560BADPT144S Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

AutomotiveAutomotive - Body Electronics

ECAD Model:

Description

The STMicroelectronics SPC560BADPT144S-S, SPC560BADPT144S, Daughter/Adapter Board is designed for use with the SPC560B40L5 and SPC560B50L5 SPC560 series 512KB/1.5MB MCU devices in QFP144 package. This board is ideal for automotive and transportation applications, providing a reliable and cost-effective solution for prototyping and development. It features a wide range of peripherals, including CAN, LIN, SPI, I2C, UART, and GPIO, as well as a JTAG connector for debugging. The board also includes a power supply, a USB connector, and a reset button. The board is designed to be used with the STMicroelectronics SPC560B40L5 and SPC560B50L5 MCU devices, and is compatible with a variety of development tools.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    e200
  • Utilized IC / Part
    SPC560B
  • Evaluation Kit
    Yes
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Lattice Semiconductor CorporationFPGA - Field Programmable Gate Array 6864 LUTs 279 I/O 3.3V 6 SPEED42RFQ
Lattice Semiconductor CorporationIC FPGA 490 I/O 1156FBGA2817RFQ
Lattice Semiconductor CorporationIC FPGA 206 I/O 256CABGA47RFQ