web counter

STMicroelectronics SPC560PADPT100SDaughter Cards & OEM Boards Socketed Mini Mod SPC560P QFP100 Req

STMicroelectronics SPC560PADPT100S Reference Design 2
STMicroelectronics SPC560PADPT100S Reference Design 1
STMicroelectronics SPC560PADPT100S Reference Design 2
STMicroelectronics SPC560PADPT100S Reference Design 1
STMicroelectronics SPC560PADPT100S Reference Design 1
STMicroelectronics SPC560PADPT100S Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

AutomotiveAutomotive - Body ElectronicsSafety

ECAD Model:

Description

The STMicroelectronics SPC560PADPT100S-S, SPC560PADPT100S, Daughter/Adapter Board is designed for use with the SPC560P44L3 and SPC560P50L3 SPC560 series 512KB/1MB MCU devices in QFP100 package. This board is ideal for automotive and transportation applications, providing a convenient and reliable way to connect the MCU to other components. It features a wide range of connectors, including a USB port, CAN bus, and a JTAG connector, as well as a power supply and a reset button. The board also includes a set of LEDs for debugging and monitoring purposes. The board is designed to be used in a wide range of temperatures, from -40°C to +125°C, making it suitable for use in harsh environments.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Package / Case
    Module
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    e200
  • Utilized IC / Part
    SPC560P
  • Evaluation Kit
    Yes
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
NDK America, Inc.8MHz ±30ppm Crystal 8pF 200 Ohm -40°C ~ 85°CSurface Mount 2-SMD, No Lead (DFN, LCC)6RFQ
NDK America, Inc.CRYSTAL 8.0000MHZ 8PF SMD10000RFQ
STMicroelectronics32-bit Microcontrollers - MCU 32-BIT Embedded MCU 64 MHz, 3.3V 512kB22RFQ
STMicroelectronicsMCU 32-bit SPC560P44x e200 RISC 384KB Flash 5V Automotive 100-Pin LQFP T/R0RFQ
STMicroelectronicsIC MCU 32BIT 512KB FLASH 100LQFP1000RFQ
NDK America, Inc.Crystal 8MHz ?20ppm (Tol) ?30ppm (Stability) 8pF FUND 200Ohm 4-Pin SMD4000RFQ
STMicroelectronicsIC MCU 32BIT 512KB FLASH 100LQFP36000RFQ
STMicroelectronicsIC MCU 32BIT 512KB FLASH 100LQFP1000RFQ
STMicroelectronicsIC MCU 32BIT 384KB FLASH 100LQFP7RFQ