web counter

NXP USA Inc. TWR-K22F120MNXP TWR-K22F120M Development Board, Cortex-M4 MCU, 120MHz CPU, 3-axis Accelero & Magnetometer

NXP USA Inc. TWR-K22F120M Reference Design 11
NXP USA Inc. TWR-K22F120M Reference Design 1
NXP USA Inc. TWR-K22F120M Reference Design 2
NXP USA Inc. TWR-K22F120M Reference Design 3
NXP USA Inc. TWR-K22F120M Reference Design 4
NXP USA Inc. TWR-K22F120M Reference Design 5
NXP USA Inc. TWR-K22F120M Reference Design 6
NXP USA Inc. TWR-K22F120M Reference Design 7
NXP USA Inc. TWR-K22F120M Reference Design 8
NXP USA Inc. TWR-K22F120M Reference Design 9
NXP USA Inc. TWR-K22F120M Reference Design 10
NXP USA Inc. TWR-K22F120M Reference Design 11
NXP USA Inc. TWR-K22F120M Reference Design 1
NXP USA Inc. TWR-K22F120M Reference Design 1
NXP USA Inc. TWR-K22F120M Reference Design 2
NXP USA Inc. TWR-K22F120M Reference Design 3
NXP USA Inc. TWR-K22F120M Reference Design 4
NXP USA Inc. TWR-K22F120M Reference Design 5
NXP USA Inc. TWR-K22F120M Reference Design 6
NXP USA Inc. TWR-K22F120M Reference Design 7
NXP USA Inc. TWR-K22F120M Reference Design 8
NXP USA Inc. TWR-K22F120M Reference Design 9
NXP USA Inc. TWR-K22F120M Reference Design 10
NXP USA Inc. TWR-K22F120M Reference Design 11

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsHome AppliancesSafety

ECAD Model:

Description

The NXP Semiconductors TWR-K22F120M is a Kinetis K22 Tower System Module based on the MK22FN512 MCU. It is designed for use in consumer electronics applications, providing a powerful and efficient platform for embedded development. The module features an ARM Cortex-M4 core with a maximum clock speed of 120 MHz, 512 KB of Flash memory, and 128 KB of SRAM. It also includes a variety of peripherals, such as a 12-bit ADC, a 12-bit DAC, a USB 2.0 controller, and a CAN controller. The module is also equipped with a variety of communication interfaces, including Ethernet, CAN, and USB. The module is designed to be used with the Kinetis K22 Tower System, which provides a comprehensive development environment for embedded applications.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mounting Type
    Fixed
  • Series
    Kinetis
  • Published
    2002
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M4
  • Utilized IC / Part
    K22
  • Contents
    Board(s), Cable(s)
  • Board Type
    Evaluation Platform
  • Platform
    Tower System
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
NXP SemiconductorsMCU 32-bit ARM Cortex M4 RISC 128KB Flash 1.8V/2.5V/3.3V 32-Pin QFN EP Each0RFQ
NXP USA Inc.NTSX2102 Series 5.5 V 50 Mbps Dual Supply Translating Transceiver - XQFN-83850RFQ
Microchip TechnologyLDO Regulator Pos 3.3V 0.4A Automotive 4-Pin(3 Tab) SOT-2231BUY
NXP USA Inc.NXP MK22FN512VDC1232 Bit Microcontroller, K2 USB Series, ARM Cortex-M4, 120 MHz, 512 KB, 128 KB, 121 Pins, XFBGA1913RFQ
Microchip TechnologyLDO Regulator Pos 1.8V 0.5A Automotive 4-Pin(3 Tab) SOT-2235000BUY
Abracon LLCCRYSTAL 32.7680KHZ 12.5PF SMD170RFQ
Microchip TechnologyMICREL SEMICONDUCTOR MIC2026-1YM.Power Distribution Switch, Current Limited, High Side, Active High, 2 Outputs, 5.5V, 0.9A, SOIC-8570RFQ
NXP USA Inc.NXP - MK20DX128VFM5 - MCU, 32BIT, CORTEX-M4, 50MHZ, QFN-320RFQ