NXP USA Inc. FRDM-K22FNXP - FRDM-K22F - Carte de développement, MCU Kinetis K22, Interface USB double rôle, Compatible Arduino R3
Description
The NXP Semiconductors FRDM-K22F Freedom Development Platform is a comprehensive development platform for the Kinetis K22 MK22FN512VLH12 microcontroller. It is designed for consumer electronics applications and provides a wide range of features and capabilities. The platform includes a Kinetis K22 MK22FN512VLH12 microcontroller, a USB-based debug interface, a range of on-board sensors, and a range of expansion boards. The platform also includes a range of software development tools, including the Kinetis Design Studio IDE, the Kinetis SDK, and the Kinetis Software Development Kit. The platform is designed to be easy to use and provides a comprehensive development environment for creating consumer electronics applications.
Specifications
NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
- TypeParameter
- Factory Lead Time7 Weeks
- Mounting TypeFixed
- SeriesKinetis
- Published2002
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Core ProcessorARM® Cortex®-M4
- Utilized IC / PartK22, mbed-Enabled Development
- ContentsBoard(s)
- Board TypeEvaluation Platform
- PlatformFreedom
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| ECS Inc. | Crystals 32.768KHz 12.5pF | 3000 | BUY | |
| NXP USA Inc. | NTSX2102 Series 5.5 V 50 Mbps Dual Supply Translating Transceiver - XQFN-8 | 3850 | RFQ | |
| ON Semiconductor | IC REG LINEAR 3.3V 1A SOT223 | 12000 | RFQ | |
| Nexperia USA Inc. | 74LVC1T45; 74LVCH1T45 - Dual supply translating transceiver; 3-state | 5954 | BUY | |
| NXP USA Inc. | IC MCU 32BIT 128KB FLASH 64LQFP | 18800 | RFQ | |
| NXP USA Inc. | NXP - MK20DX128VFM5 - MCU, 32BIT, CORTEX-M4, 50MHZ, QFN-32 | 0 | RFQ | |
| Abracon LLC | CRYSTAL 32.7680KHZ 12.5PF SMD | 170 | RFQ | |
| Abracon LLC | CRYSTAL 8.0000MHZ 18PF SMD | 16350 | BUY |


Product
Brand
Articles
Tools