web counter

NXP USA Inc. TRK-USB-MPC5602PNXP TRK-USB-MPC5602P StarterTRAK USB Development Kit, For MPC5602P, 32-bit MCU, Tower System Compatible

NXP USA Inc. TRK-USB-MPC5602P Reference Design 2
NXP USA Inc. TRK-USB-MPC5602P Reference Design 1
NXP USA Inc. TRK-USB-MPC5602P Reference Design 2
NXP USA Inc. TRK-USB-MPC5602P Reference Design 1
NXP USA Inc. TRK-USB-MPC5602P Reference Design 1
NXP USA Inc. TRK-USB-MPC5602P Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

SecuritySafety

ECAD Model:

Description

The NXP Semiconductors TRK-USB-MPC5602P StarterTRAK USB Development System for MC9S08JM60 S08 Microcontroller, Security Edition is a comprehensive development platform for embedded applications. It includes a USB-based development board, a debugger, and a suite of software tools. The board features an MC9S08JM60 S08 microcontroller with a 32-bit ARM Cortex-M4 core, up to 256KB of flash memory, and up to 32KB of RAM. It also includes a USB 2.0 interface, a 10/100 Ethernet port, and a CAN bus interface. The debugger provides real-time debugging and programming capabilities, and the software tools include an integrated development environment, a C compiler, and a library of drivers and libraries. The system is designed to provide a secure platform for developing embedded applications, and it is ideal for applications such as automotive, industrial, and medical.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    11 Weeks
  • Mounting Type
    Fixed
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    e200
  • Utilized IC / Part
    SPC5602P
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    StarterTRAK
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC INVERTER 2CH 2-INP SC70-66613RFQ
Texas InstrumentsIC BUFFER NON-INVERT 5.5V US811800RFQ
Texas InstrumentsPROTOTYPE0RFQ
Microchip TechnologyMICREL SEMICONDUCTOR MIC2026-1YM.Power Distribution Switch, Current Limited, High Side, Active High, 2 Outputs, 5.5V, 0.9A, SOIC-8570RFQ
Texas InstrumentsIC BUF NON-INVERT 5.5V 8DSBGA4RFQ
Texas InstrumentsTEXAS INSTRUMENTS LM61CIM3/NOPB IC, TEMP SENSOR, SMD, SOT-23-3,FULL REEL10000RFQ
Texas InstrumentsIC LOGIC GATE3000RFQ