web counter

NXP USA Inc. TWR-KV31F120MNXP TWR-KV31F120M Development Board, MCU, 6-axis Sensor, Motor Control Auxiliary Connector

NXP USA Inc. TWR-KV31F120M Reference Design 12
NXP USA Inc. TWR-KV31F120M Reference Design 1
NXP USA Inc. TWR-KV31F120M Reference Design 2
NXP USA Inc. TWR-KV31F120M Reference Design 3
NXP USA Inc. TWR-KV31F120M Reference Design 4
NXP USA Inc. TWR-KV31F120M Reference Design 5
NXP USA Inc. TWR-KV31F120M Reference Design 6
NXP USA Inc. TWR-KV31F120M Reference Design 7
NXP USA Inc. TWR-KV31F120M Reference Design 8
NXP USA Inc. TWR-KV31F120M Reference Design 9
NXP USA Inc. TWR-KV31F120M Reference Design 10
NXP USA Inc. TWR-KV31F120M Reference Design 11
NXP USA Inc. TWR-KV31F120M Reference Design 12
NXP USA Inc. TWR-KV31F120M Reference Design 1
NXP USA Inc. TWR-KV31F120M Reference Design 1
NXP USA Inc. TWR-KV31F120M Reference Design 2
NXP USA Inc. TWR-KV31F120M Reference Design 3
NXP USA Inc. TWR-KV31F120M Reference Design 4
NXP USA Inc. TWR-KV31F120M Reference Design 5
NXP USA Inc. TWR-KV31F120M Reference Design 6
NXP USA Inc. TWR-KV31F120M Reference Design 7
NXP USA Inc. TWR-KV31F120M Reference Design 8
NXP USA Inc. TWR-KV31F120M Reference Design 9
NXP USA Inc. TWR-KV31F120M Reference Design 10
NXP USA Inc. TWR-KV31F120M Reference Design 11
NXP USA Inc. TWR-KV31F120M Reference Design 12

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsSecurityHome AppliancesSafety

ECAD Model:

Description

The NXP Semiconductors TWR-KV31F120M is a Tower System Module for the MKV31F512VLL12 Kinetis V series KV3x family built on the ARM Cortex-M4 processor. It is designed for consumer electronics applications and provides a high-performance, low-power solution for embedded applications. The module features a 120MHz ARM Cortex-M4 processor, 1MB of Flash memory, 256KB of SRAM, and a wide range of peripherals including USB, Ethernet, CAN, and LCD. It also includes a range of development tools such as the Kinetis Design Studio IDE, Kinetis SDK, and Kinetis Studio. The TWR-KV31F120M is an ideal solution for developing embedded applications for consumer electronics.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mounting Type
    Fixed
  • Series
    Kinetis
  • Published
    2002
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M4
  • Utilized IC / Part
    KV3x
  • Contents
    Board(s), Cable(s)
  • Board Type
    Evaluation Platform
  • Platform
    Tower System
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC TRNSLTR BIDIRECTIONAL SC70-611982RFQ
NXP USA Inc.NXP MKV31F128VLL10 32 Bit Microcontroller, Kinetis V Series, Motor Control, ARM Cortex-M4, 100 MHz, 128 KB, 24 KB450RFQ
Texas InstrumentsIC V-LEVEL TRANSL BI-DIR SOT23-6100BUY
Texas InstrumentsIC V-LEVEL TRANSL BI-DIR SOT5634000RFQ
Texas InstrumentsSingle-Bit Dual-Supply Bus Transceiver with Configurable Voltage-Level Shifting and 3-State Outputs 6-SC70 -40 to 851091BUY
Texas InstrumentsPROTOTYPE0RFQ
Texas InstrumentsVoltage Level Translator 6-Pin SOT-563 T/R25BUY
Texas InstrumentsIC BUS TRANSCVR TRI-ST SC70-6229BUY