web counter

NXP USA Inc. DEMO9S08DZ60NXP DEMO9S08DZ60 Demo Board for MC9S08DZ60 Microcontroller

NXP USA Inc. DEMO9S08DZ60 Reference Design 5
NXP USA Inc. DEMO9S08DZ60 Reference Design 1
NXP USA Inc. DEMO9S08DZ60 Reference Design 2
NXP USA Inc. DEMO9S08DZ60 Reference Design 3
NXP USA Inc. DEMO9S08DZ60 Reference Design 4
NXP USA Inc. DEMO9S08DZ60 Reference Design 5
NXP USA Inc. DEMO9S08DZ60 Reference Design 1
NXP USA Inc. DEMO9S08DZ60 Reference Design 1
NXP USA Inc. DEMO9S08DZ60 Reference Design 2
NXP USA Inc. DEMO9S08DZ60 Reference Design 3
NXP USA Inc. DEMO9S08DZ60 Reference Design 4
NXP USA Inc. DEMO9S08DZ60 Reference Design 5

Applications:

Embedded System >

Microcontroller

End Products:

AutomotiveMotion Motor ControlElectric Parking BrakeHVACLightingVacuum CleanerSafetyWindow Lift and Seat ControlDoors

ECAD Model:

Description

The NXP Semiconductors DEMO9S08DZ60-DZ60 is a demonstration board for the MC9S08DZ60 microcontroller, designed for automotive and transportation applications. It features a wide range of peripherals, including a CAN transceiver, a LIN transceiver, a 12-bit ADC, and a 10-bit DAC. The board also includes a USB interface, allowing for easy connection to a PC for programming and debugging. The board is powered by a 5V DC power supply, and is designed to be used with the CodeWarrior Development Studio for S08 microcontrollers. With its wide range of features, the DEMO9S08DZ60-DZ60 is an ideal platform for developing and testing automotive and transportation applications.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Mounting Type
    Fixed
  • Series
    HCS08
  • Published
    2002
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 8-Bit
  • Utilized IC / Part
    MC9S08DZ60
  • Contents
    Board(s), Cable(s)
  • Board Type
    Evaluation Platform
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsSTMICROELECTRONICS L4931CD50-TR Fixed LDO Voltage Regulator, 7V to 20V, 400mV Dropout, 5Vout, 300mAout, SOIC-819989RFQ
NXP USA Inc.LIN Transceiver 20kBd Automotive 8-Pin SO T/R15BUY
NXP USA Inc.CAN 1MBd Standby 5V Automotive 8-Pin SO T/R995RFQ