STMicroelectronics SPC560B-DISDevelopment Boards & Kits - Other Processors SPC560B-DIS
Description
The STMicroelectronics SPC560B-DIS, SPC560B-DIS, SPC56B-Discovery Discovery Kit is a comprehensive development platform for the SPC56 B line of microcontrollers. It is equipped with the SPC560B54L5 MCU, which is a 32-bit automotive-grade microcontroller with a wide range of features, including a high-performance ARM Cortex-M4 core, advanced security and safety features, and a wide range of peripherals. The kit also includes a range of development tools, such as an integrated development environment, a debugger, and a range of software libraries. The kit is designed to enable rapid prototyping and development of automotive applications, and is ideal for use in automotive, industrial, and consumer applications.
Specifications
STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
- TypeParameter
- Mounting TypeFixed
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Operating Supply Voltage5V
- InterfaceUSB
- Number of Bits32
- Core Processore200
- Data Bus Width32b
- Utilized IC / PartSPC560B
- ContentsBoard(s)
- Board TypeEvaluation Platform
- PlatformDiscovery
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | IC EEPROM 1KBIT 2MHZ 8SO | 25500 | BUY | |
| STMicroelectronics | IC EEPROM 1K SPI 2MHZ 8SO | 490 | BUY | |
| Texas Instruments | IC TRNSLTR BIDIRECTIONAL SC70-6 | 11982 | RFQ | |
| STMicroelectronics | IC MPU RESET CIRC 2.63V SOT-143 | 0 | BUY | |
| Texas Instruments | Single-Bit Dual-Supply Bus Transceiver with Configurable Voltage-Level Shifting and 3-State Outputs 6-SC70 -40 to 85 | 1091 | BUY | |
| STMicroelectronics | STMICROELECTRONICS LD1117STR LDO Voltage Regulator, Adjustable, 15V in, 1.1V drop, 1.25V to 15V/0.8A out, SOT-223-3 | 70000 | RFQ | |
| Texas Instruments | PROTOTYPE | 0 | RFQ | |
| Texas Instruments | BUS TRANSCEIVER, 74LVC1T45, SC-70-6 | 0 | RFQ | |
| Texas Instruments | Translation - Voltage Levels SNGL Bit Dual Supply Bus Transceiver | 365 | BUY | |
| Texas Instruments | IC BUS TRANSCVR TRI-ST SC70-6 | 229 | BUY | |
| Texas Instruments | IC TRNSLTR BIDIRECTIONAL SC70-6 | 173875 | BUY |
Load more


Product
Brand
Articles
Tools